EN
  • EN
  • DE

MPC3GDW12.0

Part No MPC3GDW12.0
Manufacturer Bivar Inc.
Catalog Panel Indicators, Pilot Lights
Description LED PANEL INDICATOR GREEN 2.1V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED
Lamp Color Green
Lens Color Green
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 2.1V
Current 30mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.24" (6.10mm)
Lens Size 3mm, T-1
Lens Style Round with Domed Top
Millicandela Rating 25mcd
Wavelength - Peak 568nm
Viewing Angle 35°
Termination Style Wire Leads - 12" (304.80mm)
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567598-MPC3GDW12.0
Ultra Librarian 3D Model Ultra Librarian MPC3GDW12.0 CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
HARMONY XB7, MONOLITHIC PILOT LI
Need more? Email Us
Apem Inc.
INDICATOR 10MM FIXED HI GRN 220V
Need more? Email Us
Mallory Sonalert Products Inc.
LED GRN 8MM NUT 110VAC/DC STK
Need more? Email Us
Mallory Sonalert Products Inc.
LED GRN 10MM NUT 110VAC/DC STK
Need more? Email Us
Bivar Inc.
LED PANEL INDICATOR RED 2.1V
Need more? Email Us
Apem Inc.
INDICATOR 24V 12MM PROMINENT GRN
Need more? Email Us
Bulgin
LED PANEL INDICATOR YLW 2.1V
Need more? Email Us
NKK Switches
SW IND PB RND RED LED DIFF SLD
Need more? Email Us
Mallory Sonalert Products Inc.
LED RED 8MM NUT 110VDC STK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess