EN
  • EN
  • DE

FLP25-10.0

Part No FLP25-10.0
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description FLEXIBLE LIGHT PIPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Clear
Configuration Single
Type Flexible 10" (254mm)
Mounting Type Board/Panel Mount, Press Fit
Lens Style Round with Flat Top
Lens Size 6.9mm
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1566362-FLP25-10.0
Ultra Librarian 3D Model Ultra Librarian FLP25-10.0 CAD Model

Description

N

You May Also Be Interested in

CreeLED, Inc.
LED RGB 4PLCC SMD / Red, Green, Blue (RGB) 621.5nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 4-PLCC
Lowest to $0.5650
OSRAM Opto Semiconductors Inc.
MICRO SIDELED 3806 / LED Indication - Discrete
Lowest to $0.1382
Kingbright Corporation
Standard LEDs - Through Hole YELLOW DIFFUSED
Lowest to $0.1250
CreeLED, Inc.
LED BLUE CLEAR 4PLCC SMD / Blue 470nm LED Indication - Discrete 3.6V 4-PLCC
Need more? Email Us
CreeLED, Inc.
LED COB CXB2530 5700K WHT SMD / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Cool Square
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Blue 468nm 2-Pin Chip 0603(1608Metric) T/R
Need more? Email Us
Stanley Electric Co
LED SMD / LED Indication - Discrete 1.2V 1206 (3016 Metric)
Need more? Email Us
Multicomp
Bi-Color Green/Yellow 590nm/570nm 20mA 3-Pin Radial Leaded
Need more? Email Us
Vishay
LED BLUE CLEAR 4DIP T/H / Blue 470nm LED Indication - Discrete 3.9V 4-DIP (0.200", 5.08mm)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess