EN
  • EN
  • DE

SW-040-140

Part No SW-040-140
Manufacturer Bivar Inc.
Catalog Washers - Bushing, Shoulder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Washers - Bushing, Shoulder
Mfr Bivar Inc.
Series SW
Package Bag
Thread/Screw/Hole Size #4
Diameter - Inside 0.119" (3.02mm)
Diameter - Outside 0.245" (6.22mm)
Diameter - Shoulder 0.140" (3.56mm)
Thickness - Overall 0.079" (2.00mm)
Length - Below Head 0.040" (1.02mm)
Material Polyphenylene Sulfide, Glass Filled
Base Product Number SW-040
Other Names 492-2530,SW-040-140
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 1275028-SW-040-140
Ultra Librarian 3D Model Ultra Librarian SW-040-140 CAD Model

Description

The SW series washer from Bivar Inc. is a high-quality washer designed for use in a variety of applications.

  • Material: Polyphenylene sulfide, glass filled material
  • Overall Thickness: 0.079" (2.00mm)
  • Diameter Outside: 0.245" (6.22mm)
  • Diameter Inside: 0.119" (3.02mm)
  • Length Below Head: 0.040" (1.02mm)
  • Thread/Screw/Hole Size: #4
  • Package: Bag
  • Standard Package: 100
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS: 3926.90.4590

You May Also Be Interested in

Keystone Electronics
WASHER SHOULDER #2 NYLON
Need more? Email Us
BOYD
WASHER SHOULDER POLY SULFIDE
Lowest to $0.5454
Essentra Components
SHOULDER WASHER .406 ID 1.000 / Shoulder Washer 0.125" (3.18mm) Thick Nylon
Need more? Email Us
Essentra Components
SHOULDER WASHER .312 ID .750 OD / Shoulder Washer Thick Nylon
Need more? Email Us
Switchcraft Inc.
Lowest to $0.3213
Essentra Components
SHOULDER WASHER, NATURAL,.984 IN / Shoulder Washer Thick Nylon
Need more? Email Us
Keystone Electronics
WASHER SHOULDER 1/4 NYLON
Need more? Email Us
340
Keystone Electronics
WASHER SHOULDER #4 NYLON
Need more? Email Us
Switchcraft Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess