EN
  • EN
  • DE

SRS-1-070

Part No SRS-1-070
Manufacturer Bivar Inc.
Catalog Board Spacers, Standoffs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Spacers, Standoffs
Mfr Bivar Inc.
Series SRS
Package Bag
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Screw, Thread Size #4
Diameter - Inside 0.107" (2.72mm)
Diameter - Outside 0.250" (6.35mm) 1/4"
Between Board Height 0.070" (1.78mm)
Length - Overall 0.070" (1.78mm)
Features Self Retaining
Material PVC
Color Gray
Base Product Number SRS-1
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275697-SRS-1-070
Ultra Librarian 3D Model Ultra Librarian SRS-1-070 CAD Model

Description

The SRS-1-070 round spacer from Bivar Inc. is a female-to-female spacer designed for board spacers and standoffs.

  • Design: Self-retaining
  • Material: PVC material
  • Color: Gray
  • Outside Diameter: 0.250 inches (6.35mm)
  • Inside Diameter: 0.107 inches (2.72mm)
  • Threaded: Unthreaded
  • Screw Thread Size: #4
  • Length: 0.070 inches (1.78mm)
  • Between Board Height: 0.070 inches (1.78mm)
  • Package: 1,000
  • Application: Hardware, fasteners, and accessories

You May Also Be Interested in

Essentra Components
BRD SPT SNAP LOCK SCREW MNT 1/4" / Board Support Snap Lock / Screw Mount Nylon 0.250" (6.35mm) 1/4"
Need more? Email Us
RAF Electronic Hardware
METRIC ROUND SPACERPLAIN STEEL16 / Round Spacer Unthreaded M6 Steel 0.594" (15.08mm)
Need more? Email Us
RAF Electronic Hardware
METRIC ROUND SPACERPLAIN ALUMINU / Round Spacer Unthreaded M5 Aluminum 0.594" (15.08mm)
Need more? Email Us
RAF Electronic Hardware
METRIC ROUND SPACERPLAIN STEEL19 / Round Spacer Unthreaded M5 Steel 0.594" (15.08mm)
Need more? Email Us
RAF Electronic Hardware
METRIC ROUND SPACERPLAIN ALUMINU / Round Spacer Unthreaded M5 Aluminum 0.594" (15.08mm)
Need more? Email Us
Essentra Components
ROUND STANDOFF #8-32 NYLON 2" / Round Standoff Threaded #8-32 Nylon, Brass Insert 2.000" (50.80mm) 2" Natural
Need more? Email Us
Essentra Components
HEX STANDOFF M3 NYLON 27MM
Lowest to $0.9283
RAF Electronic Hardware
METRIC ROUND SWAGE STANDOFFPLAIN / Round Standoff Threaded M2.5x0.45 Brass 0.594" (15.08mm)
Need more? Email Us
Multicomp
Standoff Hex M/F 4-40-THD 6.35mm-A/F Aluminum Clear Iridite
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess