EN
  • EN
  • DE

M0820-5-AL

Part No M0820-5-AL
Manufacturer RAF Electronic Hardware
Catalog Board Spacers, Standoffs
Description METRIC ROUND SPACERPLAIN ALUMINU / Round Spacer Unthreaded M5 Aluminum 0.594" (15.08mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Spacers, Standoffs
Mfr RAF Electronic Hardware
Package Bulk
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Screw, Thread Size M5
Diameter - Inside 0.209" (5.30mm)
Diameter - Outside 0.630" (16.00mm)
Between Board Height 0.594" (15.08mm)
Length - Overall 2.008" (51.00mm)
Material Aluminum
MSL Level Not Applicable
ECCN EAR99
HTSUS 7616.99.5190
Other Names 1772-M0820-5-AL
Standard Package 1
Win Source Part Number 1078510-M0820-5-AL
Ultra Librarian 3D Model Ultra Librarian M0820-5-AL CAD Model

Description

The RAF Electronic Hardware M0820-5-AL is a standoff, designed to create space between components or panels in electronic assemblies. Standoffs provide mechanical support, electrical insulation, and thermal management in a variety of applications. RAF Electronic Hardware is a well-known manufacturer of precision hardware components.

Applications

  • Printed Circuit Board (PCB) Mounting: Used to mount PCBs within enclosures or chassis, providing clearance for components.
  • Panel Spacing: Employed to create a defined gap between panels in electronic equipment.
  • Component Support: Provides stable support for components, preventing vibration and stress.
  • Electrical Insulation: Insulates components from conductive surfaces, preventing short circuits.
  • Thermal Management: Allows for air circulation around components, aiding in heat dissipation.

Features

  • Aluminum Construction: Offers lightweight strength and corrosion resistance.
  • Threaded Ends: Provides secure attachment to components or panels.
  • Precise Dimensions: Ensures accurate spacing and alignment.
  • Smooth Finish: Prevents damage to mating surfaces.
  • RoHS Compliant: Complies with environmental regulations, reducing hazardous substances.

Benefits

  • Secure Mounting: Provides stable and reliable support for components and panels.
  • Improved Insulation: Prevents short circuits and electrical hazards.
  • Enhanced Thermal Management: Aids in heat dissipation, improving component reliability.
  • Lightweight Design: Minimizes weight in aerospace and portable applications.
  • Corrosion Resistance: Ensures long-term performance in harsh environments.

The RAF Electronic Hardware M0820-5-AL standoff is characterized by its specific length, thread size, and material. It is designed to provide a reliable and effective solution for spacing and supporting components in electronic assemblies. Engineers and designers rely on RAF Electronic Hardware for high-quality hardware components.

Specifications (Example, based on similar RAF Electronic Hardware Standoffs):

While exact specifications require a specific datasheet for M0820-5-AL, similar RAF Electronic Hardware standoffs often feature: Length: 0.5 inches, Thread Size: 4-40, Material: Aluminum. Consult the official RAF Electronic Hardware documentation for precise details.

You May Also Be Interested in

RAF Electronic Hardware
METRIC ROUND SPACERCLEAR IRIDITE / Round Spacer Unthreaded M8 Aluminum 0.594" (15.08mm) Clear
Need more? Email Us
RAF Electronic Hardware
ROUND SWAGE STANDOFFELECTRO TIN1 / Round Standoff Threaded #6-32 Brass 0.625" (15.88mm) 5/8"
Need more? Email Us
Wurth Electronics Inc
ROUND STANDOFF M2X0.4 STEEL 7MM / Round Standoff Threaded M2x0.4 Steel 0.276" (7.00mm)
Lowest to $0.4657
RAF Electronic Hardware
METRIC ROUND SWAGE STANDOFFPLAIN / Round Standoff Threaded M3.5x0.6 Aluminum 0.594" (15.08mm)
Need more? Email Us
Wurth Electronics Inc
ROUND STANDOFF M3X0.5 STEEL 11MM / Round Standoff Threaded M3x0.5 Steel 0.433" (11.00mm)
Lowest to $0.6255
Wurth Electronics Inc
ROUND SPACER STEEL 3.5MM / Round Spacer Unthreaded Steel 0.138" (3.50mm)
Need more? Email Us
Essentra Components
BRD SPT SNAP LOCK SCREW MNT 7/16 / Board Support Snap Lock / Resting Mount Nylon 0.438" (11.13mm) 7/16"
Need more? Email Us
Wurth Electronics Inc
PLASTIC SPACER STUD METRIC THREA / Hex Spacer Threaded M3 Polyamide 0.236" (6.00mm)
Lowest to $1.5281
Wurth Electronics Inc
RND STANDOFF M2X0.4 STEEL 3.5MM / Round Standoff Threaded M2x0.4 Steel 0.138" (3.50mm)
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess