EN
  • EN
  • DE

SLP3-300-100-F

Part No SLP3-300-100-F
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE CLEAR RIGID 3MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Light Pipes
Mfr Bivar Inc.
Series SLP-3
Package Bag
Product Status Active
Color Clear
Configuration Single
Type Rigid
Lens Style Round with Flat Top
Lens Size 3mm
Base Product Number SLP3-300
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1237970-SLP3-300-100-F
Ultra Librarian 3D Model Ultra Librarian SLP3-300-100-F CAD Model

Description

The SLP3-300-100-F is a rigid light pipe designed for optoelectronic applications. It belongs to the SLP-3 series and has a round lens with a flat top. The light pipe is clear in color and comes in a bag package with 100 pieces. It has a single configuration and features a lens size of 3mm. It has an MSL level of 1 (Unlimited) and falls under HTSUS code 3926.90.9985. Manufactured by Bivar Inc., the base product number for this light pipe is SLP3-300.

  • Product: SLP3-300-100-F
  • Series: SLP-3
  • Lens Shape: Round with Flat Top
  • Color: Clear
  • Package: Bag
  • Quantity: 100 pieces
  • Configuration: Single
  • Lens Size: 3mm
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 3926.90.9985
  • Manufacturer: Bivar Inc.
  • Base Product Number: SLP3-300
  • Status: Active

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm Automotive 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $0.2449
OSRAM Opto Semiconductors Inc.
LED YELLOW CLEAR 2PLCC SMD / Yellow 590nm LED Indication - Discrete 2.2V 2-PLCC
Need more? Email Us
Fairchild/ON Semiconductor
Not available to order LVF White, SMT, TNR
Lowest to $0.0196
Nichia Corporation
Diode Led NESL157/NESL157AT/H3 NICHIA CORPORATION RoHS WHITE SO
Lowest to $0.0497
Panasonic
LED RED MICROLENS SMD / Red LED Indication - Discrete 1.72V 1206 (3216 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Enhanced Optical Power Led (aton )
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED YLW 589NM 6PLCC / LED Lighting Color series Yellow 589nm (583nm ~ 595nm) 6-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 594nm Automotive 4-Pin PLCC T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess