EN
  • EN
  • DE

SLM-190

Part No SLM-190
Manufacturer Bivar Inc.
Catalog LEDs - Spacers, Standoffs
Description LED MT SR VERT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Spacers, Standoffs
Mfr Bivar Inc.
Series SLM
Package Bag
Product Status Active
Color Black
Length 0.190" (4.83mm)
LED T1, T1 3/4
Material Nylon
Base Product Number SLM-190
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8547.20.0000
Win Source Part Number 1238019-SLM-190
Ultra Librarian 3D Model Ultra Librarian SLM-190 CAD Model

Description

The SLM-190 is a black nylon spacer/standoff from Bivar Inc.

  • Series: SLM
  • Length: 0.190" (4.83mm)
  • Package Quantity: 100 pieces
  • Application: Optoelectronics
  • LED Compatibility: T1 and T1 3/4 LEDs
  • Material: Nylon
  • Package: Standard
  • Status: Active
  • Color: Black
  • Package Type: Bag
  • Base Product Number: SLM-190
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8547.20.0000

You May Also Be Interested in

Bivar Inc.
LED HOLDER T1 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 3/4 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 3/4 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 PVC BLACK
Need more? Email Us
Keystone Electronics
LED HOLDER TRI-LEAD PVC BLACK
Need more? Email Us
Keystone Electronics
LED HOLDER T1 3/4 NYLON NATURAL
Need more? Email Us
Bivar Inc.
LED HOLDER T1 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 3/4 PVC BLACK
Need more? Email Us
Essentra Components
LED HOLDER T1 3/4 PVC BLACK
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess