EN
  • EN
  • DE

UBA2024DB/BP/120VDIP,598

Part No UBA2024DB/BP/120VDIP,598
Manufacturer NXP / Nexperia
Catalog Embedded Processors and Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029863-UBA2024DB/BP/120VDIP,598
Categories Embedded Processors and Controllers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UBA2024DB/BP/120VDIP,598 CAD Model

Description

Product Overview: UBA2024DB/BP/120VDIP,598

The UBA2024DB/BP/120VDIP,598 is a cutting-edge compact fluorescent lamp (CFL) driver IC produced by NXP Semiconductors. This integrated circuit is specifically designed to enhance the performance and efficiency of CFLs, making it an ideal choice for energy-saving lighting solutions in both residential and commercial applications.

Key Features

  • High Efficiency: The UBA2024DB/BP/120VDIP,598 offers high efficiency, which translates to energy savings and reduced heat dissipation, prolonging the lifespan of the lighting application.
  • Direct Drive Technology: This IC utilizes NXP's advanced direct drive technology, eliminating the need for external components such as transformers, thereby simplifying the design and reducing overall system cost.
  • Integrated Half-Bridge: The inclusion of an integrated half-bridge controller allows for a compact design and efficient switching, further enhancing the performance of the lamp.
  • Programmable Preheat and Dimming: Users can program preheat and dimming functions to suit specific requirements, ensuring optimal operation and extending the lamp's life.

Applications

The UBA2024DB/BP/120VDIP,598 is versatile and can be used in a wide range of lighting applications including:

  • General lighting for homes and offices
  • Decorative and accent lighting
  • Task lighting
  • Outdoor lighting fixtures

Technical Specifications

  • Package: DIP (Dual In-line Package)
  • Voltage: 120V operation for compatibility with standard North American residential voltages
  • Frequency: Designed to work at the mains frequency, typically 50/60Hz
  • Protection: Features various protection mechanisms including overvoltage, overtemperature, and short-circuit protection to ensure safe and reliable operation.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the UBA2024DB/BP/120VDIP,598 is no exception. It is manufactured to meet high standards, ensuring consistent performance and reliability for the end-user. Whether for new designs or upgrading existing lighting systems, this driver IC stands as an excellent choice for energy-efficient and durable lighting solutions.

You May Also Be Interested in

Silicon Labs
Evaluation Board For Embedded Modems And Fax Modems With An Integrated Global DAA
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
Nuvoton Technology Corporation of America
IC MCU 8BIT 16KB FLASH 48LQFP / 8051 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH
Lowest to $16.3637
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs 80.1K LUTs 904 I/O SERDES 1.2V -6
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54061-142 / TPS54061 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
NXP / Nexperia
KIT EVAL 3PHASE FET PRE-DRIVER / MC33937A Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD DEMO NCP1910DEMO-B-TLS / NCP1910 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Broadcom Limited
Peripherals ICs
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess