EN
  • EN
  • DE

SDC-1050-CI

Part No SDC-1050-CI
Manufacturer Bivar Inc.
Catalog Card Guides
Description CARD GUIDE COND INSERT 10.5" NAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Card Guides
Mfr Bivar Inc.
Series COMP-O-GIDE™
Package Box
Product Status Active
Accessory Type Nylon, Snap-In Mount, 10.500" (266.70mm)
For Use With/Related Products 1/16" (1.6mm) Thick PC Boards
Base Product Number SDC-1050
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1314300-SDC-1050-CI
Ultra Librarian 3D Model Ultra Librarian SDC-1050-CI CAD Model

Description

The COMP-O-GIDE™ Card Guide is a versatile accessory designed for use with 1/16" (1.6mm) thick PC boards. Bivar Inc. manufactures this.

  • Material: Nylon
  • Mounting Type: Snap-in
  • Length: 10.500" (266.70mm)
  • Series: COMP-O-GIDE™
  • Package Quantity: 100 pieces
  • Status: Active
  • MSL Level: 1
  • HTSUS Code: 3926.90.9985

You May Also Be Interested in

Bivar Inc.
CARD GUIDE FR 12X0.078" RUST
Lowest to $7.9718
Bivar Inc.
CARD GUIDE SNAP-IN 6.5"L, 0.102"
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP 3.5LX.075"SW NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP COND 3"L NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE FR 11X0.078" RUST
Lowest to $5.5556
Bivar Inc.
CARD GUIDE SNAP 7.5LX.075"SW NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP-IN 7"L, 0.102" S
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP-IN 3.5"L, 0.102"
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP-IN 2.5"L, 0.102"
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess