EN
  • EN
  • DE

3YD-S

Part No 3YD-S
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED THROUGH HOLE 3MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Yellow
Configuration Standard
Lens Color Yellow
Lens Transparency Diffused
Millicandela Rating 20mcd
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 40°
Mounting Type Through Hole
Wavelength - Peak 590nm
Case / Package Radial
Supplier Device Package T-1 (3mm)
Height (Max) 5.97mm
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1568150-3YD-S
Ultra Librarian 3D Model Ultra Librarian 3YD-S CAD Model

Description

N

You May Also Be Interested in

Visual Communications Company - VCC
LED RED CLEAR 2SMD R/A
Need more? Email Us
Visual Communications Company - VCC
LED RED CLEAR 0805 SMD
Need more? Email Us
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Vishay
LED GREEN CLEAR SMD MINILED SMD
Need more? Email Us
Visual Communications Company - VCC
LED GREEN CLEAR 1206 SMD
Lowest to $2.8078
Visual Communications Company - VCC
LED GREEN DIFFUSED 0805 SMD
Need more? Email Us
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Rohm Semiconductor
LED RED CLEAR T-1 3/4 T/H
Lowest to $0.1997
Citizen
TRICOLOR SIDE FIRING 3.25 X 1.35
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess