EN
  • EN
  • DE

1.8RD

Part No 1.8RD
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED RED DIFFUSED 1.8MM T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Red
Configuration Standard
Lens Color Red
Lens Transparency Diffused
Millicandela Rating 2mcd
Lens Style Round with Domed Top
Lens Size 1.80mm Dia
Voltage - Forward (Vf) (Typ) 2.1V
Current - Test 20mA
Viewing Angle 50°
Mounting Type Through Hole
Wavelength - Peak 700nm
Case / Package Radial
Supplier Device Package 1.8mm Discrete LED
Height (Max) 3.00mm
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1568132-1.8RD
Ultra Librarian 3D Model Ultra Librarian 1.8RD CAD Model

Description

N

You May Also Be Interested in

BRIGHT LED ELECTRONICS CORP.
Yellow LED Indication - Discrete SMD
Lowest to $0.0637
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V SMD,2x1.2mm
Lowest to $0.1077
Shenzhen Yongyutai Electronics Co., Ltd.
Red 645nm LED Indication - Discrete 1.8V~2.4V 0805
Lowest to $0.0061
HONGLI ZHIHUI Group Co., Ltd.
Red LED Indication - Discrete 2.3V 0603
Lowest to $0.0414
Kingbright
LED Indication - Discrete RoHS
Lowest to $0.7568
Seoul Semiconductor Inc.
SMD2835 LED Indication - Discrete RoHS
Lowest to $0.0583
OSRAM Opto Semiconductors Inc.
Q65111A3964 ams OSRAM Single Color LEDs GREEN SMD LED CHIP LED 0603 datasheet, inventory, & pricing.
Need more? Email Us
Kingbright
White LED Indication - Discrete SIP-3-2.54mm
Lowest to $0.2183
HONGLI ZHIHUI Group Co., Ltd.
Emerald Green LED Indication - Discrete 3.3V 0603
Lowest to $0.0271

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess