EN
  • EN
  • DE

HM73-102R0LFTR7

Part No HM73-102R0LFTR7
Manufacturer Bi technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bi technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825002-HM73-102R0LFTR7
Ultra Librarian 3D Model Ultra Librarian HM73-102R0LFTR7 CAD Model

Description

The HM73-102R0LFTR7 is a precision resistor network manufactured by BI Technologies. This resistor network is designed for applications requiring high accuracy, stability, and tight tolerance matching between multiple resistors. It integrates multiple resistors within a single package, minimizing board space and improving overall circuit performance. The '102R0' likely indicates the resistance value (e.g., 102 Ohms or 10.2 kOhms, depending on the multiplier) and the 'LFTR7' suffix indicates specific packaging and tolerance characteristics.

Applications

  • Precision voltage dividers
  • Current sensing circuits
  • Instrumentation amplifiers
  • Feedback networks in operational amplifiers
  • Bridge circuits

Features

  • Multiple resistors in a single package
  • High precision and accuracy
  • Low temperature coefficient of resistance (TCR)
  • Tight tolerance matching between resistors
  • RoHS compliant
  • Surface mount technology (SMT) packaging

Benefits

  • Reduced board space: Integration of multiple resistors saves valuable PCB area.
  • Improved circuit performance: High accuracy and tight matching ensure optimal performance in precision applications.
  • Enhanced stability: Low TCR minimizes resistance variations over temperature.
  • Simplified assembly: SMT packaging allows for automated assembly and reduces manufacturing costs.
  • Reliable operation: High-quality materials and construction ensure long-term reliability.

Additional Details

The HM73-102R0LFTR7 typically features a resistance tolerance of 0.1% or better, and a TCR of 25 ppm/°C or lower. The resistance value is likely 102 Ohms, but the datasheet must be consulted to confirm the correct value and multiplier. The 'LFTR7' likely relates to the packaging (e.g., tape and reel) and other specific electrical parameters. The operating temperature range is typically from -55°C to +125°C. The package type is a small outline integrated circuit (SOIC) or similar surface mount package.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9653 $57.9180
150+ $0.7921 $118.8150
230+ $0.7673 $176.4790
315+ $0.7426 $233.9190
405+ $0.7179 $290.7495
540+ $0.6436 $347.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess