EN
  • EN
  • DE

628B471TR4

Part No 628B471TR4
Manufacturer Bi technologies
Catalog Resistor Networks, Arrays
Description Resistor Networks & Arrays 470 ohm 2% 16 Pin Bussed
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 16
RoHS Compliant
Win Source Part Number 1039618-628B471TR4
Categories Resistor Networks,Arrays
Manufacturer Bi technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 628B471TR4 CAD Model

Description

The 628B471TR4 is a thick film resistor network array manufactured by BI Technologies. This resistor network is designed to provide precise and stable resistance values in various electronic circuits. It is commonly used to reduce component count and assembly costs, improve circuit board density, and enhance reliability.

Applications

  • Voltage Dividers: Used to create precise voltage levels for biasing and reference circuits.
  • Current Limiting: Employed to limit current in LED circuits, transistor base circuits, and other sensitive components.
  • Pull-up/Pull-down Resistors: Used in digital circuits to define logic states and prevent floating inputs.
  • Feedback Resistors: Incorporated into operational amplifier circuits for gain setting and stabilization.
  • Line Termination: Utilized to terminate transmission lines, reducing signal reflections and ensuring signal integrity.

Features

  • Thick Film Technology: Provides excellent stability and precision.
  • Multiple Resistors in One Package: Reduces component count and board space.
  • Low Temperature Coefficient: Ensures stable resistance values over a wide temperature range.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances standards.
  • Surface Mount Package: Facilitates automated assembly and high-density circuit designs.

Benefits

  • Reduced Component Count: Simplifies circuit design and assembly, leading to lower manufacturing costs.
  • Improved Board Density: Allows for more compact circuit layouts, optimizing space utilization.
  • Enhanced Reliability: Minimizes the number of solder joints, reducing potential failure points.
  • Precise Resistance Values: Ensures accurate circuit performance and stable operation.
  • Simplified Inventory Management: Reduces the number of unique components that need to be stocked and managed.

Additional Details

The 628B series resistor network array consists of multiple resistors with a common termination. The resistance value and tolerance are typically indicated on the package. This particular model, 628B471TR4, has a 470 ohm resistance and a tolerance that can be confirmed from the manufacturer's datasheet. It is designed for surface mount technology (SMT) assembly. The operating temperature range and power dissipation ratings are crucial parameters for proper application. The resistor network’s construction and materials contribute to its long-term stability and reliability in demanding environments. The standard package is suitable for automated pick-and-place equipment, further streamlining the assembly process. These arrays are suitable for a range of applications requiring stable and matched resistor values. Proper thermal management should be considered for high-power applications.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 470K OHM 1206
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
KOA Speer
4 ±5% 10kΩ 62.5mW ±200ppm/℃ 0402x4 Resistor Networks, Arrays RoHS
Lowest to $0.2933
Bourns Inc.
RES ARRAY 4 RES 200 OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
Bourns Inc.
RES ARRAY 8 RES 47K OHM 9SIP
Need more? Email Us
Panasonic
RES ARRAY 2 RES 330 OHM 0302
Need more? Email Us
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess