EN
  • EN
  • DE

BT09AG

Part No BT09AG
Manufacturer BeRex Corporation
Catalog END - OF - LIFE
Description 5-4000 MHz Wideband Medium Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BeRex Corporation
Win Source Part Number 1155016-BT09AG
Manufacturer Homepage www.berex.com
Ultra Librarian 3D Model Ultra Librarian BT09AG CAD Model

Description

The BT09AG is a silicon Bipolar Junction Transistor (BJT) manufactured by BeRex Corporation. Designed for low-noise amplifier (LNA) applications, the BT09AG offers high gain and low noise figure, making it ideal for use in wireless communication systems and other sensitive receiver circuits. It comes in a compact surface-mount package, facilitating easy integration into modern electronic designs.

Applications

  • Low-Noise Amplifiers (LNAs) in cellular base stations.
  • Satellite communication receivers.
  • GPS receivers.
  • Wireless LAN (WLAN) front-end modules.
  • Cable TV (CATV) amplifiers.
  • Instrumentation amplifiers requiring low noise.

Features

  • Low Noise Figure: Minimizes unwanted noise in the signal chain, improving receiver sensitivity.
  • High Gain: Provides significant signal amplification, enhancing overall system performance.
  • High Transition Frequency (fT): Enables operation at high frequencies.
  • Surface Mount Package: Simplifies PCB assembly and reduces manufacturing costs.
  • Excellent Linearity: Minimizes signal distortion, preserving signal integrity.
  • Stable Performance: Offers consistent performance over a wide range of operating conditions.

Benefits

  • Improved Receiver Sensitivity: Allows for the detection of weaker signals, increasing communication range.
  • Enhanced Signal Quality: Reduces noise and distortion, resulting in clearer and more reliable signals.
  • Increased System Performance: Optimizes overall system performance by providing high gain and low noise.
  • Reduced Power Consumption: Operates efficiently, minimizing power consumption.
  • Compact Design: Enables the development of smaller and more portable devices.
  • Easy Integration: Simplifies the design and manufacturing process.

The BT09AG transistor's performance is characterized by its low noise figure, high gain, and high transition frequency. These parameters are critical for achieving optimal performance in LNA applications. The device's compact surface-mount package and stable performance make it a popular choice for a variety of wireless communication systems. Designers should consult the datasheet for detailed specifications and application guidelines, including bias conditions, impedance matching networks, and thermal management considerations. Note that this product is listed as End-of-Life, so availability and long-term support may be limited.

You May Also Be Interested in

TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6363 $54.5452
9+ $11.1888 $100.6992
14+ $10.8392 $151.7488
20+ $10.4895 $209.7900
25+ $10.1399 $253.4975
34+ $9.0909 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess