EN
  • EN
  • DE

M58158-1000

Part No M58158-1000
Manufacturer Belden Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074147-M58158-1000
Categories OEM Parts(M-N)
Manufacturer Belden Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M58158-1000 CAD Model

Description

The Belden M58158-1000 is a high-performance industrial Ethernet cable designed for reliable data transmission in harsh environments. This cable is built to withstand extreme temperatures, exposure to chemicals, and constant flexing, making it ideal for use in industrial automation, robotics, and other demanding applications.

Applications

  • Industrial Automation: Connecting PLCs, HMIs, and other automation devices in manufacturing plants.
  • Robotics: Providing robust communication links for robotic arms and controllers.
  • Machine Vision Systems: Ensuring reliable data transfer from cameras to image processing units.
  • Transportation: Supporting communication networks in trains, buses, and other vehicles.
  • Oil and Gas: Withstanding harsh conditions in offshore platforms and refineries.
  • Mining: Providing dependable communication in underground and surface mining operations.

Features

  • Cat5e Performance: Supports data rates up to 1 Gbps for fast and efficient data transfer.
  • Shielded Construction: Provides excellent EMI/RFI protection, minimizing interference in noisy industrial environments.
  • Oil and Chemical Resistance: Withstands exposure to a wide range of industrial fluids and chemicals.
  • Flexible Design: Allows for easy routing and installation in tight spaces.
  • UV Resistance: Protects against degradation from sunlight exposure in outdoor applications.
  • Wide Temperature Range: Operates reliably in temperatures ranging from -40°C to +80°C.
  • Flame Retardant: Meets stringent flame retardancy standards for safety in hazardous environments.

Benefits

  • Reliable Data Transmission: Ensures consistent and error-free communication in demanding industrial environments.
  • Reduced Downtime: Minimizes the risk of cable failure, reducing downtime and maintenance costs.
  • Improved System Performance: Supports high-speed data transfer for optimal system performance.
  • Long Service Life: Withstands harsh conditions, providing a long and reliable service life.
  • Easy Installation: Flexible design and durable construction make installation quick and easy.

Additional Details

The M58158-1000 cable typically features a stranded copper conductor for enhanced flexibility and durability. The shielding usually consists of a foil shield and a braided shield to provide maximum EMI/RFI protection. The outer jacket is made of a rugged material such as polyurethane (PUR) or thermoplastic elastomer (TPE) for excellent oil, chemical, and abrasion resistance. The cable is often terminated with industrial Ethernet connectors such as RJ45 connectors with robust housings to ensure a secure and reliable connection. The cable's specifications conform to industry standards, ensuring interoperability with a wide range of Ethernet devices. Belden's reputation for quality and reliability makes the M58158-1000 a trusted choice for demanding industrial networking applications.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess