The 9637-CHR-1000 is a multi-conductor control cable manufactured by Belden Inc. It features stranded tinned copper conductors, PVC insulation, and a chrome PVC jacket. This cable is designed for various control and instrumentation applications where reliable signal transmission and environmental protection are required.
Applications:
- Industrial control systems
- Automation equipment
- Robotics
- Process control instrumentation
- Data transmission
Features:
- Multi-conductor cable
- Stranded tinned copper conductors
- PVC insulation
- Chrome PVC jacket
- UL and CSA listed
- Oil and chemical resistant
Benefits:
- Provides reliable signal transmission in demanding environments.
- Offers excellent corrosion resistance due to tinned copper conductors.
- Provides electrical insulation and protection against shorts.
- Offers protection against abrasion, chemicals, and oil.
- Meets industry standards for safety and performance.
- Suitable for use in harsh industrial environments.
Additional Details:
The 9637-CHR-1000 cable typically consists of multiple conductors ranging from 2 to 25 or more, depending on the specific configuration. The conductors are typically 22 AWG or 24 AWG. The chrome PVC jacket provides excellent resistance to abrasion, oil, and chemicals, making it suitable for use in harsh industrial environments. The cable is UL and CSA listed for safety. The voltage rating is typically 300V. It is available in various lengths, including 1000-foot spools. The operating temperature range is typically -20°C to +80°C.