EN
  • EN
  • DE

DSX321G-30.000MHZ

Part No DSX321G-30.000MHZ
Manufacturer KDS
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KDS
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822109-DSX321G-30.000MHZ
Ultra Librarian 3D Model Ultra Librarian DSX321G-30.000MHZ CAD Model

Description

The DSX321G-30.000MHZ is a miniature quartz crystal resonator manufactured by KDS (Daishinku Corp). It's designed for applications requiring a precise 30.000 MHz frequency reference, typically found in high-speed communication and data processing applications.

Applications

  • High-Speed Data Communication: Used in Ethernet controllers and other communication interfaces to provide a stable clock signal for data transmission and reception.
  • Microprocessors and Microcontrollers: Provides a precise clock signal for high-performance processors and controllers to execute instructions and manage peripherals at high speeds.
  • PLL (Phase-Locked Loop) Circuits: Employed as a reference oscillator in PLL circuits to generate stable and accurate frequencies for various applications.
  • Signal Generators: Used as the core frequency source in signal generators to produce precise and stable output signals.
  • Test and Measurement Equipment: Found in oscilloscopes, spectrum analyzers, and other test equipment to provide accurate timing and frequency references.

Features

  • Frequency: 30.000 MHz, offering a standard frequency for high-speed applications.
  • Miniature Size: Compact package size allows for use in space-constrained applications.
  • High Stability: Provides a stable and accurate frequency output over a wide temperature range.
  • Low Aging: Exhibits minimal frequency drift over time, ensuring long-term reliability.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • Precise Timing: Enables accurate timing and synchronization in high-speed electronic devices.
  • Reliable Performance: Provides a stable and consistent frequency output, ensuring reliable operation in demanding applications.
  • Compact Design: Allows for integration into small and portable devices.
  • Long-Term Stability: Maintains frequency accuracy over extended periods, reducing the need for recalibration.
  • Environmental Compliance: Meets environmental standards, making it suitable for environmentally conscious applications.

Additional Details

The DSX321G-30.000MHZ typically features a ceramic package for enhanced stability and resistance to environmental factors. Its frequency tolerance and stability specifications are critical parameters for ensuring proper circuit operation in high-speed applications. The crystal is designed to operate within a specific temperature range, and its load capacitance should be carefully considered when designing the oscillator circuit. The specific load capacitance and ESR (Equivalent Series Resistance) values are available in the manufacturer's datasheet. The higher frequency makes it suitable for applications requiring faster clock speeds and data processing.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,522 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess