EN
  • EN
  • DE

5T00UP 0081000

Part No 5T00UP 0081000
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description CBL 2COND 10AWG PVC FRPVC / 2 Conductor Multi-Conductor Cable Gray 10 AWG 1000.0' (304.8m)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Belden Inc.
Package Spool
Cable Type Multi-Conductor
Number of Conductors 2
Wire Gauge 10 AWG
Conductor Strand 65/28
Conductor Material Copper, Bare
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.356" (9.04mm)
Length 1000.0' (304.8m)
Jacket Color Gray
Features Rip Cord
Voltage 150 V
Temperature Range - Operating -20°C ~ 75°C
Jacket (Insulation) Thickness 0.0260" (0.660mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Base Product Number 5T00UP
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names BEL7377-1000
Standard Package 1
Win Source Part Number 1102399-5T00UP 0081000
Ultra Librarian 3D Model Ultra Librarian 5T00UP 0081000 CAD Model

Description

The Belden 5T00UP is a multi-conductor cable that has a wire gauge of 10 AWG and a length of 1000.0' (304.8m).

  • Wire Gauge: 10 AWG
  • Length: 1000.0' (304.8m)
  • Voltage Rating: 150 V
  • Conductors: 2
  • Shielded: Yes
  • Conductor Material: Copper, Bare
  • Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
  • Diameter: 0.356" (9.04mm)
  • Operating Temperature: -20°C to 75°C
  • Packaging: Spool
  • Lead-Free: Yes
  • Manufacturer: Belden Inc.

You May Also Be Interested in

Belden Inc.
CBL 4 BONDED PR 24AWG CAT5E SHLD / 8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 20 AWG Braid
Need more? Email Us
Belden Inc.
MULTI-PAIR 4COND 22AWG CHRM 500' / 4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Need more? Email Us
Belden Inc.
CABLE 4 COND 18AWG SHLD 1000' / 4 Conductor Multi-Conductor Cable Red 18 AWG Foil 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
3M
CABLE 4COND 18AWG BLACK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess