EN
  • EN
  • DE

4855ANH 0061000

Part No 4855ANH 0061000
Manufacturer Belden Inc.
Catalog Coaxial Cables (RF)
Description Coaxial Cable 23 AWG RG-59 1000.7' (305.0m) 75 Ohms
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Belden Inc.
Packaging Bulk
Cable Type Coaxial
Cable Group RG-59
Wire Gauge 23 AWG
Conductor Strand Solid
Jacket (Insulation) Material Low Smoke Zero Halogen (LSZH)
Jacket (Insulation) Diameter 0.159" (4.04mm)
Shield Type Foil, Braid
Impedance 75 Ohms
Length 1000.7' (305.0m)
Jacket Color Blue
Conductor Material Copper, Silver Coated
Dielectric Material Polyethylene (PE)
Dielectric Diameter 0.102" (2.59mm)
Shield Material Aluminum; Copper, Tinned
Shield Coverage 100%, 95%
VoP, Velocity of Propagation 82.0
Temperature Range - Operating -30°C ~ 75°C
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.20.0000
Win Source Part Number 1478230-4855ANH 0061000
Ultra Librarian 3D Model Ultra Librarian 4855ANH 0061000 CAD Model

You May Also Be Interested in

Amphenol-RF Division
SMA STRT JACK-RA PLUG RG-316 .5M
Need more? Email Us
Belden Inc.
CABLE COAX RG-58 19 AWG 500'
Need more? Email Us
Amphenol-RF Division
SMP STRT PLUG-PLUG TFLEX 405 CBL / Cable Assembly 0.085 T-FLEX 405 0.178m SMP to SMP PL-PL Bag
Need more? Email Us
General Cable/Carol Brand
CABLE COAXIAL 18AWG 1000'
Need more? Email Us
Amphenol-RF Division
CABLE MCX PLUG-PLUG RG316 .75M
Need more? Email Us
RF Micro Devices
AMMC RA PLG-PLG .81MM CBL 100MM
Need more? Email Us
RF Micro Devices
CONN JUMPER AMC PLUG-PLUG 370MM
Lowest to $4.5623
Amphenol-RF Division
HD-BNC PLUG TO HD-BNC PLUG 24" / HD-BNC Straight Plug to HD-BNC Straight Plug on Belden 1855A 24 inches
Need more? Email Us
TE Connectivity
COAX CABLE-DATA BUS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess