EN
  • EN
  • DE

1505A 0095000

Part No 1505A 0095000
Manufacturer Belden Inc.
Catalog Coaxial Cables (RF)
Description #20 PE/GIFHDPE SH FR PVC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Coaxial Cables (RF)
Mfr Belden Inc.
Series *
Package Spool
Product Status Active
Base Product Number 1505A
Standard Package 5,000 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.20.0000
Win Source Part Number 1041743-1505A 0095000
Ultra Librarian 3D Model Ultra Librarian 1505A 0095000 CAD Model

Description

The 1505A 0095000 is a coaxial cable designed for RF applications.

  • Manufacturer: Belden Inc.
  • Status: Active
  • Package: Spool
  • Pieces: 5,000
  • ECCN: Compliant
  • REACH: Unaffected
  • HTSUS Code: 8544.20.0000

You May Also Be Interested in

Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG 1M / Cable Assembly Belden 1694A 1m HD-BNC to BNC PL-PL Bag
Need more? Email Us
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 100MM / Cable Assembly 1.37mm Cable 0.1m SMA to AMC F-M Bag
Lowest to $8.1852
TE Connectivity
10612-24-9 FEET
Need more? Email Us
TE Connectivity
COAX CABLE-DATA BUS
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .75M / Cable Assembly Belden 1694A 0.75m HD-BNC to BNC PL-PL Bag
Need more? Email Us
Amphenol-RF Division
HD-BNC PLUG TO HD-BNC PLUG 0.50M / HD-BNC Straight Plug to HD-BNC Straight Plug on Belden 1694A 0.50 Meters
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG TO PLUG 12" / Cable Assembly Coaxial 0.305m HD-BNC to HD-BNC M-M Bag
Need more? Email Us
Amphenol-RF Division
SMA RA PLG-STRT PLG RG-316DB .5M / Cable Assembly Coaxial 0.5m SMA to SMA M-M Bag
Need more? Email Us
Amphenol-RF Division
SMP STRT PLUG-PLUG TFLEX 405 CBL / Cable Assembly 0.085 T-FLEX 405 0.457m SMP to SMP PL-PL Bag
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess