EN
  • EN
  • DE

SQM48T25025-NBB0G

Part No SQM48T25025-NBB0G
Manufacturer Bel Power Solutions
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Power Solutions
Win Source Part Number 339860-SQM48T25025-NBB0G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SQM48T25025-NBB0G CAD Model

Description

The SQM48T25025-NBB0G is a DC-DC converter module manufactured by Bel Power Solutions. This module is designed to convert a DC input voltage to a regulated DC output voltage, making it suitable for applications that require a stable power supply.

Applications:

  • Telecommunications: Powering telecom equipment such as routers, switches, and base stations.
  • Industrial automation: Used in control systems, PLCs, and motor drives to provide stable power.
  • Data centers: Powering servers, storage systems, and networking equipment.
  • Transportation: Used in railway and automotive applications for powering various electronic systems.
  • Medical equipment: Providing reliable power to medical devices and instruments.

Features:

  • High Efficiency: Reduces power loss and improves overall system efficiency.
  • Wide Input Voltage Range: Accommodates variations in input voltage levels.
  • Regulated Output Voltage: Provides a stable and accurate output voltage.
  • Over Voltage Protection (OVP): Protects the load from excessive voltage.
  • Over Current Protection (OCP): Prevents damage from over-current conditions.
  • Short Circuit Protection (SCP): Protects the module and load from short circuits.
  • Over Temperature Protection (OTP): Protects the module from overheating.
  • Remote On/Off Control: Allows for remote activation and deactivation.
  • Compact Size: Enables easy integration into space-constrained applications.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Reliable Power Supply: Ensures stable and consistent power delivery.
  • Energy Efficient: Reduces energy consumption and operating costs.
  • Robust Protection: Protects against various fault conditions.
  • Flexible Integration: Suitable for a wide range of applications.
  • Extended Lifespan: Provides long-term reliability.

Additional Details:

The SQM48T25025-NBB0G typically operates with a 48V DC input and provides a specific DC output voltage and current. Consult the manufacturer's datasheet for detailed specifications, including input voltage range, output voltage, output current, efficiency ratings, and operating temperature range. The module is designed for through-hole mounting and may require external components for optimal performance, such as input and output capacitors. The datasheet will also specify the safety certifications and compliance standards that the module meets.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess