EN
  • EN
  • DE

SQM48T20033-NAB0G

Part No SQM48T20033-NAB0G
Manufacturer Bel Power Solutions
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Power Solutions
Win Source Part Number 339859-SQM48T20033-NAB0G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SQM48T20033-NAB0G CAD Model

Description

The SQM48T20033-NAB0G is a DC-DC converter module manufactured by Bel Power Solutions. This module is designed to provide a regulated DC output voltage from a DC input voltage, making it suitable for a variety of applications where stable power is required.

Applications:

  • Telecommunications equipment: Powering network devices, routers, and switches.
  • Industrial automation: Supplying power to control systems, sensors, and actuators.
  • Data centers: Providing isolated power for servers and storage systems.
  • Transportation systems: Powering electronic components in vehicles and trains.
  • Medical equipment: Supplying reliable power to sensitive medical devices.

Features:

  • High efficiency: Minimizes power loss and heat generation.
  • Wide input voltage range: Accommodates varying input voltage levels.
  • Regulated output voltage: Provides a stable and precise output voltage.
  • Over-voltage protection: Protects the load from excessive voltage.
  • Over-current protection: Prevents damage from excessive current draw.
  • Short-circuit protection: Safeguards the module and the load from short circuits.
  • Over-temperature protection: Prevents damage from overheating.
  • Remote on/off control: Allows for remote activation and deactivation of the module.
  • Compact size: Enables easy integration into space-constrained applications.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Reliable power: Ensures consistent and stable power delivery to critical loads.
  • Efficient operation: Reduces energy consumption and lowers operating costs.
  • Robust protection: Safeguards the module and the load from various faults.
  • Flexible integration: Adapts to a wide range of application requirements.
  • Long lifespan: Provides years of reliable performance.

Additional Details:

The SQM48T20033-NAB0G typically operates with a 48V DC input and provides a specific DC output voltage and current. Refer to the manufacturer's datasheet for precise specifications, including input voltage range, output voltage, output current, efficiency ratings, and operating temperature range. The module is designed for through-hole mounting and may require external components for proper operation, such as input and output capacitors. The datasheet also specifies safety certifications and compliance standards met by the module.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess