EN
  • EN
  • DE

PSC486-7LIR

Part No PSC486-7LIR
Manufacturer Bel Power Solutions
Catalog External/Internal (Off - Board) DC DC Converters
Description REGULATOR SWITCHING 48V 6A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)
Family DC DC Converters
Manufacturer Bel Power Solutions
Series Melcher PSC
Packaging Bulk
Type Non-Isolated
Voltage - Input 58 ~ 144 V
Output 48V
Number of Outputs 1
Output - 1 @ Current (Max) 48 VDC @ 6A
Power (Watts) 288W
Applications ITE (Commercial)
Mounting Style Chassis Mount
Operating Temperature Range -25°C ~ 71°C
Efficiency 97%
Package Module
Size / Dimension 6.84" L x 4.21" W x 1.44" H (173.7mm x 107.0mm x 36.5mm)
Power (Watts) - Max 288W
Approvals cCSAus, CE
Win Source Part Number 117695-PSC486-7LIR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 10
Ultra Librarian 3D Model Ultra Librarian PSC486-7LIR CAD Model

Description

The Melcher PSC module from Bel Power Solutions is an external/internal (off-board) power supply DC-DC converter designed for ITE (Commercial) applications.

  • Manufacturer: Bel Power Solutions
  • Module: Melcher PSC
  • Type: DC-DC Converter
  • Application: ITE (Commercial)
  • Mounting Style: Chassis Mount
  • Output Voltage: 48V
  • Maximum Current Output: 6A
  • Input Voltage Range: 58 ~ 144 V
  • Operating Temperature Range: -25°C to 71°C
  • Packaging: Bulk
  • Size/Dimension: 6.84" L x 4.21" W x 1.44" H (173.7mm x 107.0mm x 36.5mm)
  • Efficiency: 97%
  • Popularity: Medium
  • Output Type: Single, Non-Isolated

You May Also Be Interested in

Vicor Corporation
DC/DC CONVERTER 28V 5V 12V 15V / DC DC Converter Output Input
Need more? Email Us
Traco Power
DC/DC CONVERTER 24V 300W / Enclosed DC DC Converter 1 Output 24V 12.5A 160V Input
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER 24V 5V 12V 75W / DC DC Converter Output Input
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER 28V 12V 24V / DC DC Converter Output Input
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER / DC DC Converter Output Input
Lowest to $22.5502
Cincon Electronics Co. LTD
DC DC CONVERTER 12V 3W
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 12V 50W
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER 28V 5V 12V 15V / DC DC Converter Output Input
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 24V 60W
Lowest to $0.2645

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess