EN
  • EN
  • DE

PFE600-12-054NA

Part No PFE600-12-054NA
Manufacturer Bel Power Solutions
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 5V 600W  /  Front End AC DC Converters 2 Output 12V 5V 90 ~ 264 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Bel Power Solutions
Series PFE600 (600W)
Package Box
Type Front End
Number of Outputs 2
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 12V
Voltage - Output 2 5V
Current - Output 1 50 A
Current - Output 2 3.3 A
Power (Watts) 600W
Applications ITE (Commercial)
Efficiency 94%
Temperature Range - Operating 0°C ~ 65°C (With Derating)
Features Adjustable Output, Hot Swappable, I²C™ Interface, Load Sharing, PMBus™, Standby Output, Universal Input
Mounting Type Rack Mount
Dimension 14.17" L x 2.15" W x 1.57" H (360.0mm x 54.5mm x 40.0mm)
Approval Agency CE, NEMKO
Standard Number 62368-1
Base Product Number PFE600
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.6018
Other Names 2266-PFE600-12-054NA,179-2423,PFE60012054NA
Standard Package 12
Win Source Part Number 982505-PFE600-12-054NA
Ultra Librarian 3D Model Ultra Librarian PFE600-12-054NA CAD Model

Description

The PFE600-12-054NA is a front-end type AC-DC converter from Bel Power Solutions.

  • Type: Front-End AC-DC Converter
  • Application: Power Supplies External/Internal (Off-Board)
  • Number of Outputs: 2
  • Output Current (Max): 50A, 3.3A
  • Input Voltage: 90V to 264V
  • Power Output: 600W
  • Efficiency: 94%
  • Features: Adjustable Output, Hot Swappable, I²C™ Interface, Load Sharing, PMBus™, Standby Output, Universal Input
  • Mounting Type: Rack Mount
  • Dimensions: 14.17” L x 2.15” W x 1.57” H (360.0mm x 54.5mm x 40.0mm)
  • Application: ITE (Commercial)
  • Approvals: CE and NEMKO

You May Also Be Interested in

Polytronics Technology Corp
AC/DC CONVERTER 5V +/-15V
Need more? Email Us
Omron
AC/DC CONVERTER 48V 600W
Need more? Email Us
Omron
PS 150W 24V 6.5A DIRCT RMTCTRL
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 24VDC OUTPUT
Need more? Email Us
Polytronics Technology Corp
AC/DC CONVERTER 150V
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 15VDC OUTPUT
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 10VDC OUTPUT
Need more? Email Us
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 24VDC OUTPUT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess