EN
  • EN
  • DE

MAP55-4000G

Part No MAP55-4000G
Manufacturer Bel Power Solutions
Catalog Board Mount AC DC Converters
Description AC/DC CNVRTR 5V 12V -5V -12V 55W / Open Frame AC DC Converters 4 Output 5V 12V -5V -12V 90 ~ 264 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Bel Power Solutions
Series MAP55 (55W)
Package Bulk
Type Open Frame
Number of Outputs 4
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 5V
Voltage - Output 2 12V
Voltage - Output 3 -5V
Voltage - Output 4 -12V
Current - Output 1 6 A
Current - Output 2 2.5 A
Current - Output 3 500 mA
Current - Output 4 500 mA
Power (Watts) 55W
Applications ITE (Commercial)
Voltage - Isolation 2.6 kV
Efficiency 73%
Temperature Range - Operating 0°C ~ 70°C (With Derating)
Features Adjustable Output, Universal Input
Mounting Type Chassis Mount
Dimension 6.00" L x 3.27" W x 1.60" H (152.4mm x 83.1mm x 40.6mm)
Approval Agency CE
Minimum Load Required Yes
Base Product Number MAP55
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.7007
Other Names MAP55-4000G-ND,179-2984
Standard Package 10
Win Source Part Number 1027268-MAP55-4000G
Ultra Librarian 3D Model Ultra Librarian MAP55-4000G CAD Model

Description

The MAP55-4000G is an open frame AC DC converter from Bel Power Solutions. It is designed for power supplies - external/internal (off-board)>AC DC converters and has a power output of 55W.

  • Type: Open Frame AC DC Converter
  • Power Output: 55W
  • Features: Adjustable output, universal input
  • Outputs: 4
  • Voltage Ratings: 5V, 12V, -5V, -12V
  • Package Type: Bulk
  • Mounting: Chassis Mount
  • Temperature Range: 0°C to 70°C (with derating)
  • Application: ITE (Commercial)

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER +/-15V
Lowest to $243.3567
Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $40.7463
CUI Inc.
DC DC CONVERTER 24V 3W
Lowest to $468.0000
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
Recom Power
DC DC CONVERTER 12V 1W
Lowest to $34.9254
Analog Devices Inc.
DC DC CONVERTER 1.2-36V
Lowest to $45.1429
Traco Power
DC DC CONVERTER 3.3V 2W
Lowest to $38.5805
Traco Power
DC DC CONVERTER 12V 101W
Lowest to $407.1454
Vicor Corporation
DC DC CONVERTER 15V 75W
Lowest to $472.7273

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess