EN
  • EN
  • DE

S7BC-16E2ALG

Part No S7BC-16E2ALG
Manufacturer Bel Fuse Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836434-S7BC-16E2ALG
Ultra Librarian 3D Model Ultra Librarian S7BC-16E2ALG CAD Model

Description

The S7BC-16E2ALG is a surface mount fuse manufactured by Bel Fuse Inc. It is designed to provide overcurrent protection in a variety of electronic circuits. This fuse is part of Bel Fuse's range of small surface mount fuses, offering reliable and compact circuit protection solutions.

Applications:

  • Overcurrent protection for power supplies.
  • Protection of sensitive electronic components in portable devices.
  • Secondary protection for circuits with existing primary protection.
  • Overload protection for LED lighting circuits.
  • Protection of I/O ports in various electronic equipment.

Features:

  • Surface Mount Design: Enables automated assembly and reduces board space requirements.
  • Compact Size: Small footprint ideal for space-constrained applications.
  • Fast Acting: Provides quick response to overcurrent events.
  • High Breaking Capacity: Capable of interrupting high fault currents.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.
  • Ceramic Body: Offers robust mechanical and thermal performance.

Benefits:

  • Reliable Overcurrent Protection: Prevents damage to circuits and components due to excessive current.
  • Space Saving: Compact design allows for high-density circuit layouts.
  • Automated Assembly: Surface mount design simplifies manufacturing processes.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental standards.
  • Versatile Application: Suitable for a wide range of electronic devices and circuits.
  • Cost-Effective: Provides a reliable protection solution at a competitive price.

The S7BC-16E2ALG is a reliable and compact surface mount fuse designed to protect electronic circuits from overcurrent conditions. Its small size, fast-acting characteristics, and high breaking capacity make it suitable for a wide range of applications in various industries.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess