EN
  • EN
  • DE

S558-5999-J4

Part No S558-5999-J4
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Fuse Inc.
Category Transformers
Family Pulse Transformers
Win Source Part Number 186391-S558-5999-J4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S558-5999-J4 CAD Model

Description

The S558-5999-J4 is a power entry module manufactured by Bel Fuse Inc. These modules integrate multiple functions into a single component, simplifying design and assembly in various electronic devices. Power entry modules typically include an IEC inlet, a fuse holder, and sometimes a voltage selector or EMC filter.

Applications:

  • Power Supplies: Used in power supplies for various electronic devices.
  • Industrial Equipment: Employed in industrial machinery requiring a robust and filtered power connection.
  • Medical Devices: Used in medical equipment needing reliable and safe power input.
  • IT Equipment: Found in servers, workstations, and other IT infrastructure components.
  • Consumer Electronics: Integrated into higher-end consumer electronics like audio amplifiers and video equipment.

Features:

  • IEC Inlet: Standard IEC connector for easy connection to power cords.
  • Fuse Holder: Integrated fuse holder for overcurrent protection.
  • Compact Design: Combines multiple functions into a single, space-saving module.
  • EMC Filtering (Possible): Some variants may include EMC filtering to reduce electromagnetic interference.
  • Voltage Selection (Possible): Some versions might feature voltage selection for compatibility with different power standards.

Benefits:

  • Simplified Design: Reduces the number of components required for power entry.
  • Improved Reliability: Integrated fuse protection enhances the reliability of the device.
  • Enhanced Safety: Provides a safe and standardized power connection.
  • Reduced Assembly Time: Simplifies the assembly process by combining multiple functions into one module.
  • Space Saving: Compact design saves valuable space within the device enclosure.

Additional Details:

The specific technical specifications of the S558-5999-J4, such as the voltage and current ratings, fuse size, and EMC filter characteristics, will depend on the exact model. Datasheets from Bel Fuse Inc. should be consulted for detailed specifications. The module is typically constructed from durable plastic materials and designed for easy mounting in equipment enclosures.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess