EN
  • EN
  • DE

2SJ284-TB

Part No 2SJ284-TB
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1135986-2SJ284-TB
Categories Custom Parts
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SJ284-TB CAD Model

Description

The 2SJ284-TB is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by SANYO Semiconductor. It is designed for use in various switching and amplification applications where a P-channel transistor is required. It is typically used in power management circuits, DC-DC converters, and load switches.

Applications

  • DC-DC converters: Used as a switching element in power conversion circuits.
  • Power management: Implemented in power distribution and control circuits.
  • Load switches: Used to control the flow of power to various loads.
  • Amplifiers: Utilized in audio and signal amplification circuits.
  • Motor control: Employed in motor driving and control applications.

Features

  • P-channel MOSFET: Allows for easy interfacing with other P-channel devices.
  • Low on-resistance (RDS(on)): Minimizes power losses during switching.
  • High drain current (ID): Enables handling of substantial current loads.
  • Fast switching speed: Suitable for high-frequency switching applications.
  • Surface mount package: Facilitates easy assembly on PCBs.

Benefits

  • Efficient power conversion: Minimizes power losses in switching applications.
  • High current handling: Suitable for demanding power applications.
  • Simplified circuit design: Offers straightforward integration into existing circuits.
  • Reliable performance: Ensures stable operation under various conditions.
  • Compact size: Allows for high component density on PCBs.

Additional Details

The 2SJ284-TB has specific ratings for drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The on-resistance (RDS(on)) is a critical parameter for determining power dissipation. The TB suffix might denote a specific packaging or testing variation, so it is best to consult the specific datasheet. Detailed electrical characteristics, thermal resistance, and package dimensions are provided in the official datasheet from SANYO Semiconductor. It is important to refer to the datasheet to ensure proper application and prevent damage to the device. Correct thermal management techniques, such as using heat sinks, might be necessary depending on the application and operating conditions.

You May Also Be Interested in

GE Critical Power
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess