EN
  • EN
  • DE

S553-2940-02

Part No S553-2940-02
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description 10BASE-TNETWORKCOMPONENTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Fuse Inc.
Category Transformers
Family Pulse Transformers
Win Source Part Number 186369-S553-2940-02
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S553-2940-02 CAD Model

Description

The S553-2940-02 is a surface mount fuse manufactured by Bel Fuse Inc. It's designed to provide overcurrent protection in a variety of electronic circuits. This fuse is part of Bel Fuse's broader line of circuit protection devices, known for their reliability and performance.

Applications

  • Power Supplies: Used for input and output protection.
  • Battery Packs: Protects against short circuits and overloads in battery-powered devices.
  • Solid State Drives (SSDs): Provides essential circuit protection.
  • USB Power Delivery (PD) Circuits: Protects against overcurrent conditions.
  • Portable Electronics: Such as smartphones, tablets, and wearables.

Features

  • Surface Mount Design: Facilitates automated assembly and reflow soldering processes.
  • Compact Size: Allows for use in space-constrained applications.
  • Fast Acting: Quickly interrupts the circuit during an overcurrent event.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives.
  • High Inrush Withstand Capability: Minimizes nuisance tripping.

Benefits

  • Enhanced Circuit Protection: Prevents damage to sensitive electronic components.
  • Improved Product Reliability: Minimizes failures due to overcurrent conditions.
  • Reduced Warranty Claims: Protects product from electrical damage.
  • Simplified Manufacturing: Facilitates efficient assembly process.
  • Compliance with Industry Standards: Meets regulatory requirements for hazardous substances.

Additional Details

The S553-2940-02 features a voltage rating and specified interrupting rating, which are critical for ensuring it can effectively handle overcurrent situations. Exact specifications (voltage, current rating, interrupting rating) can be found in the product datasheet. It is designed to operate within a specific temperature range to ensure optimal performance. Proper selection of the fuse is critical for ensuring the desired level of circuit protection, and the datasheet should be consulted to confirm suitability for a given application.

The fuse body is typically made of a ceramic material that provides electrical insulation and thermal stability. Terminations are designed for reliable solder joints during surface mount assembly. The construction ensures consistent performance and long-term reliability in demanding environments. The fuse's compact size allows it to be integrated into densely populated circuit boards.

You May Also Be Interested in

Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
iNRCORE, LLC
XFMR MODULE SNGL 1000BT SMT PBC
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess