EN
  • EN
  • DE

QME48T20120-NGBSG

Part No QME48T20120-NGBSG
Manufacturer Bel Fuse Inc.
Catalog OEM Parts (O - R)
Description DC to DC Power Supply 12V 20A Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032465-QME48T20120-NGBSG
Categories OEM Parts(O-R)
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QME48T20120-NGBSG CAD Model

Description

The QME48T20120-NGBSG is a DC-DC converter module manufactured by Bel Fuse Inc. This converter is designed to provide a regulated DC output voltage from a DC input voltage. It is commonly used in various power supply applications to efficiently convert and regulate power.

Applications

  • Telecommunications: Used in telecom equipment to provide stable power for various components.
  • Industrial Automation: Employed in industrial control systems to regulate power for sensors and actuators.
  • Networking Equipment: Integrated into networking devices such as routers and switches for power conversion.
  • Medical Devices: Utilized in medical equipment to provide regulated power for sensitive electronics.
  • Renewable Energy Systems: Applied in solar and wind power systems for efficient power conversion.

Features

  • Wide Input Voltage Range: Accepts a broad range of DC input voltages.
  • Regulated Output Voltage: Provides a stable and regulated DC output voltage.
  • High Efficiency: Offers high energy conversion efficiency, minimizing power loss.
  • Over Voltage Protection: Protects the load from excessive voltage.
  • Over Current Protection: Prevents damage from excessive current draw.

Benefits

  • Stable Power Supply: Ensures a reliable and consistent power supply for sensitive electronic components.
  • Efficient Power Conversion: Reduces power consumption and heat generation, improving overall system efficiency.
  • Enhanced Protection: Protects the load from voltage and current surges, extending the lifespan of connected devices.
  • Versatile Integration: Can be easily integrated into various systems due to its compact size and standard pinout.
  • Improved System Reliability: Contributes to overall system reliability by providing a stable and protected power supply.

Additional Details

The QME48T20120-NGBSG DC-DC converter features a compact design and is typically available in a through-hole or surface-mount package. It operates at a specific switching frequency to optimize efficiency and minimize noise. The converter's performance characteristics, including input voltage range, output voltage, and efficiency, are detailed in the product datasheet.

You May Also Be Interested in

Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Thomas & Betts
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess