EN
  • EN
  • DE

S560-6600-JJ-F

Part No S560-6600-JJ-F
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description MODULE XFRMR / Pulse Transformer
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Bel Fuse Inc.
Package Bulk
Product Status Obsolete
Dimension 0.490" L x 0.430" W (12.45mm x 10.92mm)
Height - Seated (Max) 0.450" (11.43mm)
Temperature Range - Operating -40°C ~ 85°C
Other Names S5606600JJ-F
Standard Package 200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1232791-S560-6600-JJ-F
Ultra Librarian 3D Model Ultra Librarian S560-6600-JJ-F CAD Model

Description

Bel Fuse Inc.'s S5606600JJ-F is an obsolete pulse transformer that has been replaced by newer models.

  • Dimension: 0.490 inches in length and 0.430 inches in width
  • Maximum Seated Height: 0.450 inches
  • Package: Bulk
  • Temperature Range: -40°C to 85°C
  • ECCN: EAR99 rated
  • MSL Level: 1 (unlimited)
  • REACH: Unaffected

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Pulse
MODULE XFRMR QUAD ETHR LAN40SOIC / LAN Pulse Transformer 1CT:1CT Surface Mount
Lowest to $5.3111
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Pulse
MODULE 10BASE-T INTRFACE
Lowest to $2.7590
Pulse
XFMR
Lowest to $2.5417
Pulse
PULSE XFMR
Lowest to $9.1580
Pulse
IC CHIP
Need more? Email Us
Pulse
MODULE TRANSFORMER
Lowest to $5.3742
Pulse
TRANSFORMER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess