EN
  • EN
  • DE

S553-6500-A7-F

Part No S553-6500-A7-F
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description PULSE TRANSFORMER 1:2.42 950UH / 950µH T1/E1 (Octal) Pulse Transformer 1:2.42 Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Bel Fuse Inc.
Package Bulk
Transformer Type T1/E1 (Octal)
Inductance 950µH
Mounting SMD (SMT)
Dimension 1.100" L x 0.476" W (27.94mm x 12.09mm)
Height - Seated (Max) 0.236" (5.99mm)
Temperature Range - Operating -40°C ~ 85°C
Other Names S5536500A7-F
Standard Package 320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1232793-S553-6500-A7-F
Ultra Librarian 3D Model Ultra Librarian S553-6500-A7-F CAD Model

Description

The 1232793-S553-6500-A7-F transformer is a T1/E1 (Octal) type transformer used in pulse transformers.

  • Inductance: 950μH
  • Temperature Range: -40°C to 85°C
  • Mounting: SMD (SMT) mountable
  • Dimension: 1.100" L x 0.476" W (27.94mm x 12.09mm)
  • Manufacturer: Bel Fuse Inc.
  • Standard Package: 320
  • Packaging: Bulk packaging
  • Compliance: EAR99 compliant
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Pulse
MODULE TRANSFORMER
Lowest to $3.9275
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Pulse
MODULE XFRMR QUAD ETHR LAN40SOIC / LAN Pulse Transformer 1CT:1CT Surface Mount
Lowest to $0.1433
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Lowest to $3.6419
Pulse
MODULE TRANSFORMER
Lowest to $5.3742
TDK Corporation
TRANSFORMERS FOR BMS
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
Pulse
TRANSFORMER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess