EN
  • EN
  • DE

0826-1X1T-KH-F

Part No 0826-1X1T-KH-F
Manufacturer Bel Fuse Inc.
Catalog Modular Connector Jacks With Magnetics
Description CONN JACK 1PORT PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 2.5G Base-T, AutoMDIX, Power over Ethernet (PoE)
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.536" (13.61mm)
LED Color Green, Orange - Yellow
Number of Cores per Jack 4
Shielding Shielded, EMI Finger
Features Board Guide
Tab Direction Up
Contact Material Copper Alloy
Contact Finish Gold
Temperature Range - Operating -40°C ~ 85°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1506524-0826-1X1T-KH-F
Ultra Librarian 3D Model Ultra Librarian 0826-1X1T-KH-F CAD Model

Description

N

You May Also Be Interested in

Abracon LLC
CONN JACK 1PORT PCB
Need more? Email Us
Abracon LLC
CONN JACK 1PORT PCB
Need more? Email Us
Abracon LLC
CONN JACK 1PORT PCB
Need more? Email Us
Bel Fuse Inc.
CONN JACK 1PORT PCB
Need more? Email Us
Bel Fuse Inc.
CONN JACK 2PORT PCB
Need more? Email Us
Halo Electronics Inc
CONN JACK 1PORT PCB
Need more? Email Us
Abracon LLC
CONN JACK 1PORT PCB
Need more? Email Us
Abracon LLC
CONN JACK 1PORT PCB
Need more? Email Us
Abracon LLC
CONN JACK 1PORT PCB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess