EN
  • EN
  • DE

AZ1117DT-2.5

Part No AZ1117DT-2.5
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer BCD Semiconductor Manufacturing Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818285-AZ1117DT-2.5
Ultra Librarian 3D Model Ultra Librarian AZ1117DT-2.5 CAD Model

Description

The AZ1117DT-2.5 is a low dropout (LDO) positive voltage regulator manufactured by BCD Semiconductor Manufacturing Limited. It is designed to provide a stable and regulated 2.5V output voltage from a higher input voltage. This LDO regulator is commonly used in various electronic devices and systems where a stable and reliable voltage source is required.

Applications

  • Microcontroller Power Supplies
  • Linear Regulators for Post Regulation
  • Power Management in Portable Devices
  • Voltage Regulation in Battery-Powered Systems
  • Powering Sensitive Analog Circuitry

Features

  • Low Dropout Voltage: Operates with a low input-to-output voltage differential, maximizing efficiency.
  • Fixed Output Voltage: Provides a stable and accurate 2.5V output.
  • Output Current: Capable of delivering a specified output current (typically up to 1A, but check the datasheet).
  • Overcurrent Protection: Includes built-in protection against overcurrent conditions.
  • Thermal Shutdown Protection: Protects the device from overheating by shutting down the output.
  • Stable with Ceramic Capacitors: Designed to be stable with low-ESR ceramic output capacitors.
  • Small Package Size: Available in compact surface-mount packages, such as SOT-223 or TO-252.

Benefits

  • Stable Output Voltage: Provides a consistent and reliable 2.5V output, ensuring proper operation of connected devices.
  • Efficient Power Conversion: Low dropout voltage improves power efficiency, reducing heat dissipation.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to overcurrent conditions.
  • Thermal Protection: Prevents the regulator from overheating, ensuring reliable operation.
  • Compact Size: Allows for space-saving designs in portable and other compact devices.
  • Ease of Use: Simple to implement with minimal external components.

Additional Details

The AZ1117DT-2.5 typically requires only a few external components for operation, such as input and output capacitors. The specific values of these capacitors should be chosen based on the datasheet recommendations. The LDO regulator is available in different package types, each with its own thermal characteristics. The operating temperature range and maximum input voltage are also important parameters to consider when selecting this regulator. It's often used as a post-regulator to clean up the output of a switching regulator.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess