EN
  • EN
  • DE

APT13003EZ-E1

Part No APT13003EZ-E1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Hard To Find
Description HIGH VOLTAGE FAST SWITCHING NPN POWER TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1146615-APT13003EZ-E1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian APT13003EZ-E1 CAD Model

Description

The APT13003EZ-E1 is a high-voltage NPN bipolar junction transistor manufactured by BCD Semiconductor Manufacturing Limited. It is designed for use in off-line SMPS (Switched-Mode Power Supply) applications, particularly in lighting and power adapter circuits. This transistor is characterized by its high breakdown voltage and fast switching speed, making it suitable for efficient power conversion.

Applications:

  • Off-line SMPS (Switched-Mode Power Supplies)
  • Lighting applications (LED drivers, CFL ballasts)
  • Power adapters
  • Auxiliary power supplies
  • General high-voltage switching applications

Features:

  • NPN Bipolar Junction Transistor
  • High Breakdown Voltage (typically 700V)
  • Fast Switching Speed
  • Low Saturation Voltage
  • High Current Capability
  • Integrated Base-Emitter Resistor

Benefits:

  • Enables efficient power conversion in SMPS applications
  • Provides reliable performance in high-voltage environments
  • Reduces power losses due to low saturation voltage
  • Facilitates compact circuit designs due to its high power handling capability
  • Enhances switching performance with its integrated base-emitter resistor
  • Reduces the need for external components, simplifying circuit design

Additional Details:

The APT13003EZ-E1 is typically available in a through-hole package, such as TO-92. The integrated base-emitter resistor improves switching speed and reduces the risk of oscillations. It is designed to operate within a specific temperature range, and it is crucial to adhere to the manufacturer's specifications regarding voltage, current, and power dissipation to ensure reliable operation and prevent damage. The high breakdown voltage allows for direct connection to rectified AC line voltage in off-line power supplies. Proper heat sinking may be required to manage thermal dissipation, especially at high power levels. The APT13003EZ-E1 offers a good balance of high-voltage capability, switching speed, and reliability, making it a versatile choice for power conversion applications. Always consult the official BCD Semiconductor datasheet for the most accurate and up-to-date specifications. Designers must carefully consider the thermal management requirements to ensure long-term reliability. The datasheet includes detailed information regarding safe operating area and thermal resistance.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.3693 $94.3693
2+ $91.4206 $182.8412
3+ $88.4718 $265.4154
4+ $85.5220 $342.0880
5+ $76.6747 $383.3735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess