EN
  • EN
  • DE

AP4300BM-BTRE1

Part No AP4300BM-BTRE1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Hard To Find
Description DUAL OP AMP AND VOLTAGE REFERENCE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1145749-AP4300BM-BTRE1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP4300BM-BTRE1 CAD Model

Description

The AP4300BM-BTRE1 is a synchronous rectified buck converter controller manufactured by BCD Semiconductor Manufacturing Limited. It is designed for applications that require high efficiency and precise voltage regulation, such as power supplies for laptops, desktops, and other portable devices. This controller utilizes synchronous rectification to minimize power losses, leading to improved efficiency compared to traditional diode-rectified converters.

Applications

  • Notebook and Laptop Power Supplies
  • Desktop Computer Power Supplies
  • Portable Device Power Supplies
  • LCD Monitor Power Supplies
  • Distributed Power Systems

Features

  • Synchronous Rectification: Uses MOSFETs instead of diodes for rectification, reducing power losses.
  • Wide Input Voltage Range: Operates over a broad range of input voltages, providing flexibility in various applications.
  • Adjustable Output Voltage: Allows for precise control of the output voltage using external components.
  • Overcurrent Protection: Protects the converter and the load from excessive current draw.
  • Undervoltage Lockout (UVLO): Prevents operation when the input voltage is too low, protecting the load.
  • Soft-Start Function: Reduces inrush current during startup, minimizing stress on components.

Benefits

  • High Efficiency: Synchronous rectification minimizes power losses, improving overall efficiency.
  • Wide Application Range: Operates over a wide input voltage range, suitable for diverse power sources.
  • Precise Voltage Regulation: Adjustable output allows for customization to meet specific application requirements.
  • Enhanced System Protection: Overcurrent protection and UVLO ensure reliable operation.
  • Reduced Component Stress: Soft-start function minimizes inrush current, extending component lifespan.

Additional Details

The AP4300BM-BTRE1 typically supports an input voltage range of 4.5V to 28V and can regulate the output voltage down to very low levels with high accuracy. The switching frequency is usually adjustable, allowing designers to optimize the trade-off between efficiency and component size. External components, such as MOSFETs and inductors, are required to complete the buck converter circuit. It is commonly available in packages such as SOIC-8 or similar. Refer to the official AP4300BM-BTRE1 datasheet from BCD Semiconductor for detailed specifications, including recommended component values, thermal characteristics, and performance graphs.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess