EN
  • EN
  • DE

AP2125KS-2.5TRE1

Part No AP2125KS-2.5TRE1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Hard To Find
Description 300mA HIGH SPEED, EXTREMELY LOW NOISE CMOS LDO REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1145496-AP2125KS-2.5TRE1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2125KS-2.5TRE1 CAD Model

Description

The AP2125KS-2.5TRE1 is a low dropout (LDO) linear regulator manufactured by BCD Semiconductor Manufacturing Limited. It is designed to provide a stable and accurate 2.5V output voltage with a low dropout voltage, making it suitable for applications requiring efficient power management.

Applications

  • Portable electronics
  • Battery-powered devices
  • Microcontroller power supplies
  • Post-regulation for switching power supplies
  • Noise-sensitive circuits

Features

  • Fixed Output Voltage: Provides a stable 2.5V output voltage.
  • Low Dropout Voltage: Maintains regulation with a small input-output voltage differential.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Overcurrent Protection: Protects the regulator and load from excessive current draw.
  • Thermal Shutdown Protection: Protects the regulator from overheating.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit.
  • SOT-23-5 Package: Small surface mount package for space-constrained applications.

Benefits

  • Stable Output Voltage: Ensures consistent performance of powered devices.
  • Efficient Power Management: Low dropout voltage maximizes battery life.
  • Reduced Power Consumption: Low quiescent current minimizes wasted power.
  • Protection Against Fault Conditions: Overcurrent, thermal shutdown, and short circuit protection enhance system reliability.
  • Compact Design: SOT-23-5 package allows for high-density board layouts.

Additional Details

The AP2125KS-2.5TRE1 is designed to operate with input voltages up to 6V and provides a typical output current of 300mA. It features a low quiescent current, typically around 55uA, which minimizes power consumption in standby mode. The regulator incorporates several protection features, including overcurrent protection, thermal shutdown protection, and short circuit protection, to ensure robust and reliable operation. The SOT-23-5 package makes it suitable for use in portable devices and other space-constrained applications. The "TRE1" suffix indicates a specific tape-and-reel packaging for automated assembly.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess