EN
  • EN
  • DE

78L12M

Part No 78L12M
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Hard To Find
Description 3-TERMINAL POSITIVE LINEAR REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1133720-78L12M
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 78L12M CAD Model

Description

The 78L12M is a positive voltage regulator from BCD Semiconductor Manufacturing Limited. It is designed to provide a stable +12V output voltage from a higher input voltage. It belongs to the 78Lxx series of linear voltage regulators, known for their simplicity and ease of use.

Applications:

  • Power Supplies: Used in various power supply circuits to provide a regulated +12V output.
  • Battery Chargers: Can be used in battery charging circuits to provide a stable voltage source.
  • Microcontroller Circuits: Provides a stable voltage supply for microcontrollers and their associated circuits.
  • General Purpose Regulation: Suitable for any application requiring a regulated +12V voltage.

Features:

  • Fixed Output Voltage: Provides a stable and precise +12V output.
  • Low Dropout Voltage: Requires only a small difference between the input and output voltage to maintain regulation.
  • Internal Short-Circuit Protection: Protects the regulator from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Small Package: Available in compact packages like SO-8, making it suitable for space-constrained applications.

Benefits:

  • Stable Voltage Supply: Ensures consistent and reliable operation of connected circuits.
  • Easy to Use: Requires minimal external components for operation.
  • Overload Protection: Enhances the reliability and lifespan of the regulator.
  • Compact Size: Suitable for portable and space-sensitive applications.

Additional Details:

The 78L12M typically requires only input and output capacitors for stable operation. The input capacitor filters out voltage fluctuations from the input source, while the output capacitor stabilizes the output voltage. The recommended input voltage range is typically around 14.5V to 30V. The output current is limited to around 100mA. The device is available in through-hole and surface mount packages. The operating temperature range is usually between 0°C and +70°C. Always refer to the datasheet for precise operating conditions and component selection.

Proper heat sinking may be required in applications with high input voltages or output currents to prevent overheating and ensure reliable operation.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess