EN
  • EN
  • DE

WLB32C1130PBQ

Part No WLB32C1130PBQ
Manufacturer Banner Engineering Corporation
Catalog Machine Vision - Lighting
Description WORK LIGHT STRIP 1130MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Illumination Color White, Cool
Luminous Flux 3000lm
Length 44.49" (1130.0mm)
Profile (W x H) 1.26" x 1.81" (32.0mm x 46.0mm)
Voltage - Supply 12 ~ 30VDC
Features High/Low/Off Switching
Housing Material Aluminum (Al)
Rated Life 50,000 Hours
Termination Style Connector (M12)
Temperature Range - Operating -40°C ~ 70°C
Ingress Protection IP50 - Dust Protected
Lens Type Tubular, Diffused
Approval Agency CE, cULus
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1572796-WLB32C1130PBQ
Ultra Librarian 3D Model Ultra Librarian WLB32C1130PBQ CAD Model

Description

N

You May Also Be Interested in

Omron
COAX INFRARED 104MMX58MM 3.9W
Need more? Email Us
Omron
G2 SOFT BLUE BAR LIGHT 80X16MM
Need more? Email Us
Omron
HIGH OUTPUT LINE LIGHT 300X25
Need more? Email Us
Omron
RING WHITE 123MM W/ EXT TUBES
Need more? Email Us
Omron
BAR LIGHTS 60X22MM RED
Need more? Email Us
Omron
RING DIFFUSED WHITE 150MM 6.1W
Need more? Email Us
Omron
RED LED HIGH POWER SPOT LIGHT
Need more? Email Us
Omron
SPOTLIGHT RED 60MM 28MM 1.1W
Need more? Email Us
Omron
BACKLGHT COAX RED 200X200MM 5.5W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess