EN
  • EN
  • DE

VTBP6BL W/30'

Part No VTBP6BL W/30'
Manufacturer Banner Engineering Corporation
Catalog OEM Parts (T - Z)
Description VTBP6B W/30 - Banner Engineering Blue Job Light 30-FT, 4-WIRE, Cable PNP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049436-VTBP6BL W/30'
Categories OEM Parts(T-Z)
Manufacturer Banner Engineering Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VTBP6BL W/30' CAD Model

Description

The VTBP6BL W/30' from Banner Engineering is a self-contained photoelectric sensor designed for various detection tasks. This model features a visible red beam, making alignment straightforward. The sensor integrates both the emitter and receiver into a single housing, simplifying installation and reducing wiring complexity. The 'W/30'' designation indicates that it comes with a 30-foot cable for connection.

Applications:

  • Material Handling: Detecting the presence or absence of items on conveyor belts.
  • Packaging: Verifying the presence of products in packaging.
  • Automated Assembly: Detecting parts during the assembly process.
  • Machine Guarding: Providing a safety barrier by detecting the presence of personnel.
  • Door and Gate Control: Activating doors and gates upon object detection.

Features:

  • Visible Red Beam: Simplifies alignment and setup.
  • Self-Contained: Emitter and receiver integrated into a single housing.
  • 30-Foot Cable: Provides ample length for connection to control systems.
  • Rugged Housing: Designed to withstand industrial environments.
  • Versatile Mounting Options: Compatible with various mounting brackets and hardware.

Benefits:

  • Easy Installation: Simplified wiring and setup reduce installation time and cost.
  • Reliable Detection: Provides consistent and accurate detection in various conditions.
  • Durable Construction: Withstands harsh industrial environments, minimizing downtime.
  • Cost-Effective: Reduces maintenance and replacement costs due to its robust design.
  • Improved Safety: Enhances safety in automated systems by detecting obstructions.

Additional details of the VTBP6BL W/30' include its operating voltage (typically 10-30 VDC), output configuration (usually NPN or PNP), and sensing range (which varies depending on the object's reflectivity). The sensor's housing is commonly made of durable materials like ABS or polycarbonate to ensure resilience in demanding industrial environments. Proper grounding and wiring practices are essential for optimal performance and longevity. Consult the Banner Engineering datasheet for precise specifications and wiring diagrams.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
STMicroelectronics
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
U-blox
Lowest to $110.7143

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess