EN
  • EN
  • DE

R55CW2

Part No R55CW2
Manufacturer Banner Engineering Corporation
Catalog Custom Parts (N - R)
Description R55 Color Mark, Convergent W/ White Led, Perpendic, R55 Color Mark Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1172570-R55CW2
Categories Custom Parts
Manufacturer Banner Engineering Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R55CW2 CAD Model

Description

The R55CW2 is a photoelectric sensor manufactured by Banner Engineering Corporation. It's part of their range of robust and reliable sensors designed for industrial automation applications. This sensor is typically used for object detection, presence sensing, and general automation tasks.

Applications

  • Conveyor systems
  • Packaging machinery
  • Material handling equipment
  • Robotics
  • Automated assembly lines

Features

  • Diffuse mode sensing
  • Visible red light source
  • Durable housing
  • Short-circuit protection
  • High degree of environmental protection (IP rating)
  • Easy to mount and install

Benefits

  • Accurate object detection
  • Reliable performance in harsh industrial environments
  • Reduced downtime due to robust design
  • Simplified integration into existing systems
  • Cost-effective solution for automation needs

Technical Specifications

  • Sensing Mode: Diffuse
  • Light Source: Red LED
  • Supply Voltage: Typically 10-30V DC
  • Output: NPN or PNP (depending on model variant)
  • Housing Material: Typically ABS or similar robust plastic
  • IP Rating: IP67 or higher
  • Operating Temperature: -20°C to +70°C (typical)

The R55CW2 sensor utilizes a visible red light beam to detect objects. In diffuse mode sensing, the sensor emits a beam of light, and if an object is present within the sensing range, some of the light is reflected back to the sensor. The sensor then triggers its output. The robust housing and high IP rating make it suitable for use in environments with dust, moisture, and vibration. This photoelectric sensor is a versatile solution for a wide range of industrial automation applications.

You May Also Be Interested in

Richtek USA Inc.
new, original packaged
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
QSI
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess