EN
  • EN
  • DE

AW-CB375NF

Part No AW-CB375NF
Manufacturer Azurewave
Catalog RF and Wireless >RF Power Dividers/Splitters
Description Wi-Fi 5 + BT 5.0 M.2 2230 Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and WirelessRF Transceiver Modules and Modems
Mfr AzureWave Technologies, Inc.
Packaging Tape & Reel (TR)
Part Status Active
RF Family/Standard Bluetooth, WiFi
Protocol 802.11a/b/g/n/ac, Bluetooth v5.3
Modulation 16-QAM, 64-QAM, 256-QAM, BPSK, CCK, DBPSK, DQPSK, QPSK
Frequency 2.4GHz, 5GHz
Data Rate 866.7Mbps
Power - Output 18dBm
Sensitivity -82dBm
Serial Interfaces PCIe, USB
Antenna Type Antenna Not Included
Voltage - Supply 3.5V
Current - Receiving 350mA
Current - Transmitting 727mA
Mounting Type Card Edge
Operating Temperature 0°C ~ 70°C
Package / Case Module
Ultra Librarian 3D Model Ultra Librarian AW-CB375NF CAD Model

You May Also Be Interested in

Mini-Circuits
PWR DIV / N / ROHS
Need more? Email Us
Mini-Circuits
2 WAYS PWRSPLTR, 0.2 - 1000 MHZ
Lowest to $123.6380
Mini-Circuits
DC PASS PWRSPLTR, 7400-12600 MHZ
Need more? Email Us
Mini-Circuits
C&W PWR SPLTR, 5-1800 MHZ, 75
Need more? Email Us
Mini-Circuits
DC PASS PWRSPLTR, 800 - 2000 MHZ
Need more? Email Us
Mini-Circuits
PWR DIV SMA-F 4 WAY .5-6GHZ
Need more? Email Us
Mini-Circuits
2 WAYS PWRSPLTR, 10 - 2000 MHZ
Need more? Email Us
Mini-Circuits
RF PWR DVDR 1.15-1.95GHZ 6VDFN
Need more? Email Us
Mini-Circuits
PWR SPLTR, 1800 - 6000 MHZ, 50
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess