EN
  • EN
  • DE

IQS269A-D0-CSR

Part No IQS269A-D0-CSR
Manufacturer Azoteq (Pty) Ltd
Catalog OEM Parts (F - I)
Description IQS269A: 3.6 V 400 KHz 8-Ch Capacitive Proximity & Touch Controller - WLCSP-16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990342-IQS269A-D0-CSR
Categories OEM Parts(F-I)
Manufacturer Azoteq (Pty) Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IQS269A-D0-CSR CAD Model

Description

The IQS269A-D0-CSR is a projected capacitive proximity and touch sensor IC from Azoteq (Pty) Ltd. It is designed for a wide range of applications, including user interfaces, object detection, and gesture recognition.

Applications:

  • Touchscreen displays
  • Touchpad interfaces
  • Proximity detection for wearables
  • Gesture recognition in consumer electronics
  • Capacitive buttons and sliders
  • Liquid Level Detection

Features:

  • Projected Capacitive Sensing: Provides reliable and accurate touch and proximity detection.
  • Automatic Tuning: Adapts to environmental changes for stable performance.
  • Low Power Consumption: Ideal for battery-powered applications.
  • Integrated Signal Processing: Simplifies system design and reduces external components.
  • Multiple Sensing Channels: Allows for multi-touch and complex gesture recognition.
  • I2C Communication Interface: Enables easy integration with microcontrollers and other systems.
  • Proximity and Touch Detection: Supports both near-field and contact-based sensing.

Benefits:

  • Enhanced User Experience: Provides intuitive and responsive touch and proximity sensing.
  • Increased System Reliability: Automatic tuning ensures stable performance in various environments.
  • Extended Battery Life: Low power consumption minimizes energy usage.
  • Reduced System Cost: Integrated signal processing reduces the need for external components.
  • Flexible Design Options: Multiple sensing channels enable a wide range of applications.

Additional Details:

The IQS269A-D0-CSR incorporates advanced noise filtering techniques to minimize false detections. It offers various sensitivity settings to optimize performance for different applications. The I2C interface allows for easy configuration and data retrieval. It is available in a small form factor package for space-constrained applications. The datasheet contains detailed information on the device's operating characteristics, register map, and application examples. The chip features advanced algorithms for signal processing to differentiate between intended touch and environmental noise.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hewlett Packard
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess