EN
  • EN
  • DE

IQS2530MSR

Part No IQS2530MSR
Manufacturer Azoteq (Pty) Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Azoteq (Pty) Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826053-IQS2530MSR
Ultra Librarian 3D Model Ultra Librarian IQS2530MSR CAD Model

Description

The IQS2530MSR is a projected capacitive touch and proximity sensor IC from Azoteq. This device offers advanced features for robust touch sensing in various applications, including those with challenging environmental conditions.

Applications:

  • Touchscreen interfaces
  • Proximity detection systems
  • Gesture recognition applications
  • Capacitive touch buttons and sliders
  • Liquid level sensing
  • Industrial control panels

Features:

  • Projected capacitive sensing technology: Provides robust and accurate touch detection.
  • Automatic tuning implementation: Compensates for environmental changes and variations in sensor design.
  • Low power consumption: Suitable for battery-powered devices.
  • Multiple sensing channels: Allows for the implementation of more complex touch interfaces.
  • Digital output: Provides a digital signal indicating touch or proximity detection.
  • Adjustable sensitivity: Allows for fine-tuning of the detection threshold.
  • Integrated noise filtering: Minimizes false triggers caused by electrical noise.
  • I2C communication interface: Facilitates easy integration with a microcontroller.
  • Small package size: Suitable for space-constrained applications.

Benefits:

  • High reliability: Robust sensing technology minimizes false triggers.
  • Improved user experience: Enables intuitive and responsive touch interfaces.
  • Reduced power consumption: Extends battery life in portable devices.
  • Simplified design: Integrated features reduce component count and design complexity.
  • Cost-effective solution: Provides a high-performance sensing solution at a competitive price.

Additional Details:

The IQS2530MSR operates with a supply voltage typically between 1.8V and 3.6V. The operating current is in the microampere range, making it suitable for low-power applications. The device's sensitivity and other parameters can be configured through the I2C interface. Refer to the datasheet for detailed electrical characteristics, application notes, and programming guidelines.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,731 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess