EN
  • EN
  • DE

IQS243MSR

Part No IQS243MSR
Manufacturer Azoteq (Pty) Ltd
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package MSOP
Interface I2C
Number of Channels 3
Operating Supply Voltage 2.5 V
RoHS Compliant
Win Source Part Number 1123946-IQS243MSR
Categories Custom Parts
Manufacturer Azoteq (Pty) Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IQS243MSR CAD Model

Description

The IQS243MSR is a projected capacitive proximity and touch sensor IC manufactured by Azoteq. It is designed for single-channel applications, offering a simple and effective solution for touch detection in various devices. The device utilizes Azoteq's patented ProxSense® technology to deliver reliable and accurate touch sensing capabilities.

Applications:

  • Simple Touch Buttons: Used as a single-button touch interface in appliances and consumer electronics.
  • Proximity Detection: Implemented for proximity sensing in applications requiring user detection.
  • Lighting Control: Used in touch-controlled lighting systems.
  • Waterproof Touch Interfaces: Suitable for use in devices requiring a robust and waterproof touch solution.
  • Wearable Devices: Integrated in wearable devices for basic touch input.

Features:

  • Single-Channel Capacitive Touch Sensor: Designed for single-point touch sensing.
  • ProxSense® Technology: Provides high sensitivity and noise immunity.
  • Automatic Tuning: Automatically adjusts to environmental changes.
  • Low Power Consumption: Designed for battery-powered applications.
  • Digital Output: Provides a digital output signal indicating touch detection.

Benefits:

  • Easy Integration: Simple design and minimal external components required for easy integration.
  • Reliable Touch Detection: ProxSense® technology ensures reliable and accurate touch sensing.
  • Robust Performance: High noise immunity ensures reliable operation in noisy environments.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Adaptive Sensing: Automatic tuning compensates for environmental changes, maintaining performance.

Additional Details:

The IQS243MSR typically operates at a supply voltage of 1.8V to 3.6V. It uses I²C communication for configuration and data retrieval. The IC is available in a small surface-mount package, making it suitable for compact devices. It's often used in applications where a simple, reliable, and low-power touch interface is needed.

You May Also Be Interested in

TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Panasonic
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess