EN
  • EN
  • DE

LM3S2620-IQC25-A2

Part No LM3S2620-IQC25-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 2000
Package Tray
Product Status Not For New Designs
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 25MHz
Connectivity CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2.25V ~ 2.75V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S2620
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 726-1061,LM3S2620-IQC25,-LM3S2620-IQC25,-LM3S2620-IQC25-A2-NDR
Standard Package 90
Win Source Part Number 1012694-LM3S2620-IQC25-A2
Ultra Librarian 3D Model Ultra Librarian LM3S2620-IQC25-A2 CAD Model

Description

The LM3S2620-IQC25-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatile features. This MCU is part of the Stellaris® family, which is designed to offer a perfect blend of connectivity, memory configuration, and processing capabilities to meet the demanding requirements of modern embedded applications.

Key Features

  • Core: The LM3S2620-IQC25-A2 is equipped with a powerful ARM® Cortex™-M3 processor core, which operates at a maximum frequency of 25 MHz, delivering efficient processing for complex algorithms and control tasks.
  • Memory: It comes with 64 KB of flash memory and 16 KB of SRAM, providing ample space for application code and data storage.
  • I/O Ports: This MCU features multiple I/O options, including GPIO pins, serial interfaces, and analog inputs, making it highly adaptable for various peripheral integrations.
  • Connectivity: With integrated support for I2C, SPI, UART, and SSI/SPI, the LM3S2620-IQC25-A2 ensures seamless communication with other devices and systems.
  • Timers: A range of timers, including PWM, watchdog, and general-purpose timers, are available for precise event management and timing operations.
  • Power Management: The device offers advanced power management features that enable low-power operation, which is critical for battery-powered and energy-sensitive applications.
  • Operating Temperature: It is designed to operate reliably over an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.
  • Packaging: The MCU is available in a compact 100-pin LQFP (Low-profile Quad Flat Package), ensuring a small footprint for space-constrained applications.

Applications

The LM3S2620-IQC25-A2 MCU is ideal for a variety of applications, including industrial control systems, home automation, automotive electronics, and portable medical devices. Its robust feature set enables developers to create sophisticated systems that require reliable performance, connectivity, and low power consumption.

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The LM3S2620-IQC25-A2 is backed by TI's extensive documentation, development tools, and a supportive community that can help accelerate product development and time-to-market.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.0023 $74.0023
2+ $60.7199 $121.4398
3+ $58.8224 $176.4672
4+ $56.9249 $227.6996
5+ $55.0274 $275.1370
7+ $49.3349 $345.3443
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess