EN
  • EN
  • DE

AX3701Z6A

Part No AX3701Z6A
Manufacturer axelite
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer axelite
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818230-AX3701Z6A
Ultra Librarian 3D Model Ultra Librarian AX3701Z6A CAD Model

Description

The AX3701Z6A is a low-power, high-performance voltage regulator designed for use in various electronic circuits. It is manufactured by axelite. It features the following specifications:

  • Manufacturer: axelite
  • Win Source Part Number: 818230-AX3701Z6A
  • Category: Uncategorized
  • Popularity: Low
  • Supply and Demand Status: Limited

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess