EN
  • EN
  • DE

XOMAP5903PDVG4

Part No XOMAP5903PDVG4
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 410071-XOMAP5903PDVG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XOMAP5903PDVG4 CAD Model

Description

Introducing the XOMAP5903PDVG4 from Texas Instruments

The XOMAP5903PDVG4 is a state-of-the-art integrated circuit designed and manufactured by the renowned Texas Instruments. This powerful piece of technology is part of the OMAP™ family, which stands for Open Multimedia Applications Platform. It is specifically engineered to deliver outstanding performance and reliability for a wide range of multimedia applications.

At the core of the XOMAP5903PDVG4 lies a dual-core architecture that combines a general-purpose ARM processor with a dedicated DSP (Digital Signal Processor). This combination allows for efficient handling of both application processing and multimedia processing tasks, ensuring smooth and responsive user experiences. The ARM processor is capable of running high-level operating systems and applications, while the DSP takes care of the heavy lifting for audio, video, and image processing.

One of the key features of the XOMAP5903PDVG4 is its support for various multimedia codecs. It can handle popular audio formats such as MP3, AAC, and WMA, as well as video formats including MPEG-4, H.264, and WMV. This makes the chip ideal for use in portable media players, smartphones, and other devices that require robust multimedia capabilities.

The XOMAP5903PDVG4 also boasts a range of connectivity options. It includes interfaces for USB, Bluetooth, and WLAN, allowing for easy integration with other devices and peripherals. This connectivity, combined with the high processing power, makes the chip suitable for applications in the Internet of Things (IoT) domain, where it can serve as the brain for smart, connected devices.

For developers and manufacturers, the XOMAP5903PDVG4 comes with support for various development tools and software resources provided by Texas Instruments. This ecosystem of tools simplifies the development process and helps in bringing products to market faster.

In summary, the XOMAP5903PDVG4 from Texas Instruments is a versatile and powerful chip that provides a perfect solution for driving the next generation of multimedia-rich applications and devices. Its combination of processing power, multimedia capabilities, and connectivity options makes it an ideal choice for innovators looking to push the boundaries of what's possible in the digital world.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess