EN
  • EN
  • DE

W3A46C105MAT2A

Part No W3A46C105MAT2A
Manufacturer AVX Corporation
Catalog Capacitor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Capacitor Arrays
Manufacturer AVX Corporation
Win Source Part Number 409886-W3A46C105MAT2A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W3A46C105MAT2A CAD Model

Description

The W3A46C105MAT2A is a multilayer ceramic capacitor (MLCC) produced by AVX Corporation. It is designed for general-purpose applications requiring a reliable and stable capacitance value. This capacitor is suitable for various electronic circuits, including filtering, decoupling, and timing applications.

Applications:

  • Bypass Capacitors: Used to filter noise from power supply lines by shunting AC signals to ground.
  • Decoupling Capacitors: Placed near integrated circuits (ICs) to provide a local charge reservoir, minimizing voltage fluctuations during switching.
  • Filtering Applications: Employed in signal processing circuits to attenuate unwanted frequencies.
  • Timing Circuits: Utilized in applications requiring precise timing, such as oscillators and timers.
  • General-Purpose Circuitry: Suitable for a broad range of electronic applications needing a stable and dependable capacitive element.

Features:

  • Multilayer Ceramic Construction: Offers high capacitance in a compact package.
  • Stable Capacitance: Provides consistent performance over a wide range of temperatures and voltages.
  • Low Equivalent Series Resistance (ESR): Reduces power loss and improves circuit efficiency.
  • Surface Mount Technology (SMT): Enables easy and efficient assembly on printed circuit boards.
  • RoHS Compliant: Meets environmental regulations by restricting the use of hazardous substances.

Benefits:

  • Enhanced Circuit Performance: Provides a stable and reliable capacitive element, improving overall circuit performance.
  • Reduced Noise and Interference: Filters out unwanted noise, ensuring clean signal transmission.
  • Improved Circuit Efficiency: Low ESR minimizes power dissipation, enhancing circuit efficiency.
  • Simplified Assembly: SMT design simplifies the assembly process, reducing manufacturing costs.
  • Environmental Compliance: RoHS compliance ensures environmental responsibility.

Additional Details:

The W3A46C105MAT2A typically has a voltage rating of 6.3V or 10V, suitable for low-voltage applications. The capacitance tolerance is generally ±20%. The operating temperature range typically spans from -55°C to +125°C. The termination is usually made of a nickel barrier with tin plating, offering excellent solderability and long-term reliability. The EIA case size is standardized, allowing for straightforward replacement and integration within existing PCB layouts.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Panasonic
CAP ARRAY 100PF 25V E 2512
Need more? Email Us
Yageo
Need more? Email Us
Yageo
Need more? Email Us
Panasonic
CAP FEEDTHRU 47PF 25V 1608
Need more? Email Us
Murata Electronics North America
Capacitor Array 200mA 1206 / CAP ARRAY 470PF 25V 1206
Need more? Email Us
Murata Electronics North America
Cap Ceramic Array 0.001uF 25V 20% 1206 Pad SMD 4 Capacitor 85°C T/R / CAP ARRAY 1000PF 25V 1206
Need more? Email Us
Murata Electronics North America
CAP ARRAY 220PF 25V 1206 / Capacitor Array 200mA 1206
Lowest to $0.7277
Yageo
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess