EN
  • EN
  • DE

W2A4ZD104MAT2A

Part No W2A4ZD104MAT2A
Manufacturer AVX Corporation
Catalog Capacitor Networks, Arrays
Description CAP ARRAY 0.1UF 10V X5R 0508
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 0.1μF
Tolerance ±20%
Voltage Rating 10V
Dielectric Material Ceramic
Number of Capacitors 4
Circuit Type Isolated
Temperature Coefficient X5R
Mounting SMD (SMT)
Dimension 0.083" L x 0.051" W (2.10mm x 1.30mm)
Height - Seated (Max) 0.037" (0.94mm)
Win Source Part Number 112428-W2A4ZD104MAT2A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W2A4ZD104MAT2A CAD Model

Description

The W2A4ZD104MAT2A is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. It is designed for general-purpose applications that require a stable capacitance value and high reliability. This capacitor is commonly used in decoupling, bypass, and filtering applications in various electronic circuits.

Applications

  • Decoupling Capacitors: Provides a stable voltage source for integrated circuits, minimizing voltage fluctuations and noise.
  • Bypass Capacitors: Filters out unwanted AC signals from DC power lines.
  • Filtering Circuits: Used in low-pass, high-pass, and band-pass filters to attenuate specific frequency ranges.
  • Timing Circuits: Suitable for timing circuits where a stable capacitance value is needed.
  • General Purpose Applications: Can be used in a wide range of electronic circuits for various purposes.

Features

  • Capacitance: 0.1 µF (Microfarads)
  • Voltage Rating: 250 V (Volts)
  • Dielectric Material: X7R
  • Temperature Coefficient: X7R (+/-15% capacitance change from -55°C to +125°C)
  • Termination: Standard Tin
  • Case Size: 1210 (3225 Metric)
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances directive.

Benefits

  • Stable Capacitance: X7R dielectric provides stable capacitance over a wide temperature range.
  • High Voltage Rating: 250V rating allows for use in applications with higher voltage requirements.
  • Compact Size: 1210 case size saves valuable board space.
  • Reliable Operation: Designed and manufactured by a reputable company, ensuring reliable performance.
  • Environmentally Friendly: RoHS compliance ensures environmental safety.
  • Effective Decoupling: Helps to reduce noise and improve the performance of electronic circuits.

Additional Details

The W2A4ZD104MAT2A is a surface-mount device (SMD) designed for automated assembly. The X7R dielectric is a Class II ceramic capacitor, which means that its capacitance changes with temperature, voltage, and frequency, but it offers a good balance between stability and cost. It is recommended to consult the manufacturer's datasheet for detailed specifications, including ESR (Equivalent Series Resistance), ESL (Equivalent Series Inductance), and ripple current ratings. This capacitor is appropriate for applications where a stable capacitance is needed over a wide temperature range and higher voltage requirements.

You May Also Be Interested in

Murata Electronics North America
Capacitor Array 200mA 1206 / CAP ARRAY 47PF 25V 1206
Need more? Email Us
Yageo
Need more? Email Us
Panasonic
CAP ARRAY 100PF 25V E 2512
Need more? Email Us
Yageo
Need more? Email Us
Murata Electronics North America
Capacitor Array 200mA 1206 / CAP ARRAY 470PF 25V 1206
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Panasonic
CAP FEEDTHRU 22PF 25V 1608
Need more? Email Us
Yageo
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess